Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures 1489MP6

Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with captive, plated steel screws which fasten into threaded sealed wells. Oil resistant gasket and adhesive. Weldnuts are provided for mounting inner panels. A removable 14 gauge inner panel is included. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. Of - Enclosure - Panel Part No. - Part No. - Holes - H - W - D - H - W 1489P4 - 1489MP4 - 4 8.25 7.25 6.00 6.25 5.25 1489P6 - 1489MP6 - 6 10.50 7.25 6.00 8.50 5.25 1489P9 - 1489MP9 - 9 10.50 9.50 6.00 8.50 7.50 1489P12 - 1489MP12 - 12 12.75 9.50 6.00 10.75 7.50 1489P16 - 1489MP16 - 16 12.75 11.75 6.00 10.75 9.75 1489P20 - 1489MP20 - 20 15.00 11.75 6.00 13.00 9.75 1489P25 - 1489MP25 - 25 15.00 14.00 6.00 13.00 12.00 1489P30 - 1489MP30 - 30 17.25 14.00 6.00 15.25 12.00 1489P36 - 1489MP36 - 36 17.25 16.25 6.00 15.25 14.25 1489P42 - 1489MP42 - 42 19.50 16.25 6.00 17.50 14.25
Request a Quote Datasheet
Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with captive, plated steel screws which fasten into threaded sealed wells. Oil resistant gasket and adhesive. Weldnuts are provided for mounting inner panels. A removable 14 gauge inner panel is included. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. Of - Enclosure - Panel Part No. - Part No. - Holes - H - W - D - H - W 1489P4 - 1489MP4 - 4 8.25 7.25 6.00 6.25 5.25 1489P6 - 1489MP6 - 6 10.50 7.25 6.00 8.50 5.25 1489P9 - 1489MP9 - 9 10.50 9.50 6.00 8.50 7.50 1489P12 - 1489MP12 - 12 12.75 9.50 6.00 10.75 7.50 1489P16 - 1489MP16 - 16 12.75 11.75 6.00 10.75 9.75 1489P20 - 1489MP20 - 20 15.00 11.75 6.00 13.00 9.75 1489P25 - 1489MP25 - 25 15.00 14.00 6.00 13.00 12.00 1489P30 - 1489MP30 - 30 17.25 14.00 6.00 15.25 12.00 1489P36 - 1489MP36 - 36 17.25 16.25 6.00 15.25 14.25 1489P42 - 1489MP42 - 42 19.50 16.25 6.00 17.50 14.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - 1489MP6 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
1489MP6
Electrical - Operator Interface - Pushbutton Enclosures 1489MP6
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with captive, plated steel screws which fasten into threaded sealed wells. Oil resistant gasket and adhesive. Weldnuts are provided for mounting inner panels. A removable 14 gauge inner panel is included. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. Of - Enclosure - Panel Part No. - Part No. - Holes - H - W - D - H - W 1489P4 - 1489MP4 - 4 8.25 7.25 6.00 6.25 5.25 1489P6 - 1489MP6 - 6 10.50 7.25 6.00 8.50 5.25 1489P9 - 1489MP9 - 9 10.50 9.50 6.00 8.50 7.50 1489P12 - 1489MP12 - 12 12.75 9.50 6.00 10.75 7.50 1489P16 - 1489MP16 - 16 12.75 11.75 6.00 10.75 9.75 1489P20 - 1489MP20 - 20 15.00 11.75 6.00 13.00 9.75 1489P25 - 1489MP25 - 25 15.00 14.00 6.00 13.00 12.00 1489P30 - 1489MP30 - 30 17.25 14.00 6.00 15.25 12.00 1489P36 - 1489MP36 - 36 17.25 16.25 6.00 15.25 14.25 1489P42 - 1489MP42 - 42 19.50 16.25 6.00 17.50 14.25

Application

  • Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights.
  • Provides protection from dirt, dust, oil and water.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529, IP54
  • Appropriate components are required to maintain these standards.

Construction

  • Formed 14 gauge steel.
  • Smooth continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Continuously hinged cover is secured with captive, plated steel screws which fasten into threaded sealed wells.
  • Oil resistant gasket and adhesive.
  • Weldnuts are provided for mounting inner panels.
  • A removable 14 gauge inner panel is included.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Hole Plugs
  • Pedestal and Base
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


30.5mm PB - 22.5mm PB - No. Of - Enclosure - Panel
Part No. - Part No. - Holes - H - W - D - H - W
1489P4 - 1489MP4 - 4 8.25 7.25 6.00 6.25 5.25
1489P6 - 1489MP6 - 6 10.50 7.25 6.00 8.50 5.25
1489P9 - 1489MP9 - 9 10.50 9.50 6.00 8.50 7.50
1489P12 - 1489MP12 - 12 12.75 9.50 6.00 10.75 7.50
1489P16 - 1489MP16 - 16 12.75 11.75 6.00 10.75 9.75
1489P20 - 1489MP20 - 20 15.00 11.75 6.00 13.00 9.75
1489P25 - 1489MP25 - 25 15.00 14.00 6.00 13.00 12.00
1489P30 - 1489MP30 - 30 17.25 14.00 6.00 15.25 12.00
1489P36 - 1489MP36 - 36 17.25 16.25 6.00 15.25 14.25
1489P42 - 1489MP42 - 42 19.50 16.25 6.00 17.50 14.25

Supplier's Site
Boxes - 1489MP6-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 10.500"" L x 7.250"" W (266.70mm x 184.15mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 10.500"" L x 7.250"" W (266.70mm x 184.15mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1489MP6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1489MP6
Enclosures, Boxes, & Cases 1489MP6
6 PB 22MM 10.5X7.3X6

6 PB 22MM 10.5X7.3X6

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1489MP6
Electrical Enclosures 1489MP6
Electrical Enclosures 22.5mm PushbuttonBox 6Hole 10.5x7.25x6"

Electrical Enclosures 22.5mm PushbuttonBox 6Hole 10.5x7.25x6"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1489MP6 1489MP6-ND 1489MP6 1489MP6
Product Name Electrical - Operator Interface - Pushbutton Enclosures Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 10.5 inch (267 mm)
Width 7.3 inch (185 mm) 7.3 inch (185 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Boxes - 164-1418A8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Operator Interface - Pushbutton Enclosures - PJ744P2 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 6.74 inch (171 mm)
Width 3.93 inch (99.82 mm)
View Details
4 suppliers
Electrical - Operator Interface - Pushbutton Enclosures - 1490MG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 7.25 inch (184 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers