Hammond Manufacturing Company Inc. Electrical - Operator Interface - Consolet Enclosures 1488JJ11

Description
Application Designed for use as electric, hydraulic or pneumatic control and instrument enclosures. Ideal for flat or surface mounting/pedestal to provide the necessary 30° or 60° control slope. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12, 13 CSA Type 12, 13 Complies with NEMA Type 12, 13 IEC 60529, IP54 Construction Formed 14 gauge steel. Smooth, continuously welded seams. Construction provides either 30° or 60° slope on front cover depending on mounting position. Continuously hinged cover may be removed by pulling the hinge pin. Captive cover screws thread into sealed wells. Oil resistant gasket and adhesive. A bonding stud is provided on the door and a ground stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating. Accessories Pedestal and Base Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - Cover H - H1 - H2 - W - D 1488EE7 - 8.00 2.50 7.16 8.00 7.44 1488EH7 - 8.00 2.50 7.16 12.00 7.44 1488EJ7 - 8.00 2.50 7.16 16.00 7.44 1488EL7 - 8.00 2.50 7.16 20.00 7.44 1488HH9 - 12.00 2.50 9.16 12.00 10.90 1488HJ9 - 12.00 2.50 9.16 16.00 10.90 1488HL9 - 12.00 2.50 9.16 20.00 10.90 1488HN9 - 12.00 2.50 9.16 24.00 10.90 1488JJ11 - 16.00 2.50 11.16 16.00 14.37 1488JL11 - 16.00 2.50 11.16 20.00 14.37 1488JN11 - 16.00 2.50 11.16 24.00 14.37 1488JQ11 - 16.00 2.50 11.16 30.00 14.37 1488JS11 - 16.00 2.50 11.16 36.00 14.37 1488LL13 - 20.00 2.50 13.16 20.00 17.83 1488LN13 - 20.00 2.50 13.16 24.00 17.83 1488LQ13 - 20.00 2.50 13.16 30.00 17.83
Request a Quote Datasheet
Description
Application Designed for use as electric, hydraulic or pneumatic control and instrument enclosures. Ideal for flat or surface mounting/pedestal to provide the necessary 30° or 60° control slope. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12, 13 CSA Type 12, 13 Complies with NEMA Type 12, 13 IEC 60529, IP54 Construction Formed 14 gauge steel. Smooth, continuously welded seams. Construction provides either 30° or 60° slope on front cover depending on mounting position. Continuously hinged cover may be removed by pulling the hinge pin. Captive cover screws thread into sealed wells. Oil resistant gasket and adhesive. A bonding stud is provided on the door and a ground stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating. Accessories Pedestal and Base Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - Cover H - H1 - H2 - W - D 1488EE7 - 8.00 2.50 7.16 8.00 7.44 1488EH7 - 8.00 2.50 7.16 12.00 7.44 1488EJ7 - 8.00 2.50 7.16 16.00 7.44 1488EL7 - 8.00 2.50 7.16 20.00 7.44 1488HH9 - 12.00 2.50 9.16 12.00 10.90 1488HJ9 - 12.00 2.50 9.16 16.00 10.90 1488HL9 - 12.00 2.50 9.16 20.00 10.90 1488HN9 - 12.00 2.50 9.16 24.00 10.90 1488JJ11 - 16.00 2.50 11.16 16.00 14.37 1488JL11 - 16.00 2.50 11.16 20.00 14.37 1488JN11 - 16.00 2.50 11.16 24.00 14.37 1488JQ11 - 16.00 2.50 11.16 30.00 14.37 1488JS11 - 16.00 2.50 11.16 36.00 14.37 1488LL13 - 20.00 2.50 13.16 20.00 17.83 1488LN13 - 20.00 2.50 13.16 24.00 17.83 1488LQ13 - 20.00 2.50 13.16 30.00 17.83
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Consolet Enclosures - 1488JJ11 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Consolet Enclosures
1488JJ11
Electrical - Operator Interface - Consolet Enclosures 1488JJ11
Application Designed for use as electric, hydraulic or pneumatic control and instrument enclosures. Ideal for flat or surface mounting/pedestal to provide the necessary 30° or 60° control slope. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12, 13 CSA Type 12, 13 Complies with NEMA Type 12, 13 IEC 60529, IP54 Construction Formed 14 gauge steel. Smooth, continuously welded seams. Construction provides either 30° or 60° slope on front cover depending on mounting position. Continuously hinged cover may be removed by pulling the hinge pin. Captive cover screws thread into sealed wells. Oil resistant gasket and adhesive. A bonding stud is provided on the door and a ground stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating. Accessories Pedestal and Base Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - Cover H - H1 - H2 - W - D 1488EE7 - 8.00 2.50 7.16 8.00 7.44 1488EH7 - 8.00 2.50 7.16 12.00 7.44 1488EJ7 - 8.00 2.50 7.16 16.00 7.44 1488EL7 - 8.00 2.50 7.16 20.00 7.44 1488HH9 - 12.00 2.50 9.16 12.00 10.90 1488HJ9 - 12.00 2.50 9.16 16.00 10.90 1488HL9 - 12.00 2.50 9.16 20.00 10.90 1488HN9 - 12.00 2.50 9.16 24.00 10.90 1488JJ11 - 16.00 2.50 11.16 16.00 14.37 1488JL11 - 16.00 2.50 11.16 20.00 14.37 1488JN11 - 16.00 2.50 11.16 24.00 14.37 1488JQ11 - 16.00 2.50 11.16 30.00 14.37 1488JS11 - 16.00 2.50 11.16 36.00 14.37 1488LL13 - 20.00 2.50 13.16 20.00 17.83 1488LN13 - 20.00 2.50 13.16 24.00 17.83 1488LQ13 - 20.00 2.50 13.16 30.00 17.83

Application

  • Designed for use as electric, hydraulic or pneumatic control and instrument enclosures.
  • Ideal for flat or surface mounting/pedestal to provide the necessary 30° or 60° control slope.
  • Provides protection from dirt, dust, oil and water.

Standards

  • UL 508A Type 12, 13
  • CSA Type 12, 13
  • Complies with
    • NEMA Type 12, 13
    • IEC 60529, IP54

Construction

  • Formed 14 gauge steel.
  • Smooth, continuously welded seams.
  • Construction provides either 30° or 60° slope on front cover depending on mounting position.
  • Continuously hinged cover may be removed by pulling the hinge pin.
  • Captive cover screws thread into sealed wells.
  • Oil resistant gasket and adhesive.
  • A bonding stud is provided on the door and a ground stud is provided on the enclosure.

Finish

  • Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating.

Accessories

  • Pedestal and Base
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - Cover H - H1 - H2 - W - D
1488EE7 - 8.00 2.50 7.16 8.00 7.44
1488EH7 - 8.00 2.50 7.16 12.00 7.44
1488EJ7 - 8.00 2.50 7.16 16.00 7.44
1488EL7 - 8.00 2.50 7.16 20.00 7.44
1488HH9 - 12.00 2.50 9.16 12.00 10.90
1488HJ9 - 12.00 2.50 9.16 16.00 10.90
1488HL9 - 12.00 2.50 9.16 20.00 10.90
1488HN9 - 12.00 2.50 9.16 24.00 10.90
1488JJ11 - 16.00 2.50 11.16 16.00 14.37
1488JL11 - 16.00 2.50 11.16 20.00 14.37
1488JN11 - 16.00 2.50 11.16 24.00 14.37
1488JQ11 - 16.00 2.50 11.16 30.00 14.37
1488JS11 - 16.00 2.50 11.16 36.00 14.37
1488LL13 - 20.00 2.50 13.16 20.00 17.83
1488LN13 - 20.00 2.50 13.16 24.00 17.83
1488LQ13 - 20.00 2.50 13.16 30.00 17.83

Supplier's Site
Boxes - HM3266-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Steel Gray Hinged Lid, Slanted Top 16.000"" L x 16.000"" W (406.40mm x 406.40mm) X 11.160"" (283.46mm)"

"Console Metal, Steel Gray Hinged Lid, Slanted Top 16.000"" L x 16.000"" W (406.40mm x 406.40mm) X 11.160"" (283.46mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1488JJ11 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1488JJ11
Enclosures, Boxes, & Cases 1488JJ11
N12 SLP FRNT CNSL16X16X11.15

N12 SLP FRNT CNSL16X16X11.15

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1488JJ11
Electrical Enclosures 1488JJ11
Electrical Enclosures Hinge Cover Consolet 16" x 16" x 11.15"

Electrical Enclosures Hinge Cover Consolet 16" x 16" x 11.15"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1488JJ11 HM3266-ND 1488JJ11 1488JJ11
Product Name Electrical - Operator Interface - Consolet Enclosures Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Consolet Enclosures Console Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm) 16 inch (406 mm)
Depth 11.16 inch (283 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414M8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Small Enclosures - General Purpose Metal - 1456FE1WHBU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.5 inch (140 mm)
Width 6.5 inch (165 mm)
View Details
5 suppliers
Boxes - 164-1418LL8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers