Hammond Manufacturing Company Inc. Electrical - Wireway & Trough 1487ESSS

Description
Application Designed to enclose and protect electrical wiring from dirt, dust, oil and water. Ideal for connecting machines to control panels or power sources. Standards UL 870 Type 1, 12, 4, 4X (unless marked¹) CSA Type 1, 12, 4, 4X (unless marked¹) Complies with NEMA Type 1, 12, 4, 4X (unless marked¹) IEC 60529, IP66 Construction Bodies and covers are formed from 14 gauge 304 stainless steel with 10 gauge flanges. Continuous flange around wireway ends, requires cables to be pulled through. Smooth continuously welded seams. Interior surfaces are smooth to prevent wire damage during installation. Butt hinged covers are secured with easily operated screw clamps. Oil resistant gaskets are permanently secured. Solid oil resistant gaskets are used between flanges when sections and fittings are bolted together. One gasket kit, complete with hardware is provided with each straight section or fitting. Finish Sections and fittings are natural stainless steel with a smooth brushed finish. Accessories Typical Straight Section Nipple Swivel Nipple Flexible Fitting Adjustable Fitting 90 Degree Elbow 45 Degree Elbow Tee Fitting Box Connector Drop Hanger Bracket Hanger Cover Plate Reducers (Center Hole) Reducers (Edge Hole)
Request a Quote
Description
Application Designed to enclose and protect electrical wiring from dirt, dust, oil and water. Ideal for connecting machines to control panels or power sources. Standards UL 870 Type 1, 12, 4, 4X (unless marked¹) CSA Type 1, 12, 4, 4X (unless marked¹) Complies with NEMA Type 1, 12, 4, 4X (unless marked¹) IEC 60529, IP66 Construction Bodies and covers are formed from 14 gauge 304 stainless steel with 10 gauge flanges. Continuous flange around wireway ends, requires cables to be pulled through. Smooth continuously welded seams. Interior surfaces are smooth to prevent wire damage during installation. Butt hinged covers are secured with easily operated screw clamps. Oil resistant gaskets are permanently secured. Solid oil resistant gaskets are used between flanges when sections and fittings are bolted together. One gasket kit, complete with hardware is provided with each straight section or fitting. Finish Sections and fittings are natural stainless steel with a smooth brushed finish. Accessories Typical Straight Section Nipple Swivel Nipple Flexible Fitting Adjustable Fitting 90 Degree Elbow 45 Degree Elbow Tee Fitting Box Connector Drop Hanger Bracket Hanger Cover Plate Reducers (Center Hole) Reducers (Edge Hole)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Wireway & Trough - 1487ESSS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Wireway & Trough
1487ESSS
Electrical - Wireway & Trough 1487ESSS
Application Designed to enclose and protect electrical wiring from dirt, dust, oil and water. Ideal for connecting machines to control panels or power sources. Standards UL 870 Type 1, 12, 4, 4X (unless marked¹) CSA Type 1, 12, 4, 4X (unless marked¹) Complies with NEMA Type 1, 12, 4, 4X (unless marked¹) IEC 60529, IP66 Construction Bodies and covers are formed from 14 gauge 304 stainless steel with 10 gauge flanges. Continuous flange around wireway ends, requires cables to be pulled through. Smooth continuously welded seams. Interior surfaces are smooth to prevent wire damage during installation. Butt hinged covers are secured with easily operated screw clamps. Oil resistant gaskets are permanently secured. Solid oil resistant gaskets are used between flanges when sections and fittings are bolted together. One gasket kit, complete with hardware is provided with each straight section or fitting. Finish Sections and fittings are natural stainless steel with a smooth brushed finish. Accessories Typical Straight Section Nipple Swivel Nipple Flexible Fitting Adjustable Fitting 90 Degree Elbow 45 Degree Elbow Tee Fitting Box Connector Drop Hanger Bracket Hanger Cover Plate Reducers (Center Hole) Reducers (Edge Hole)

Application

  • Designed to enclose and protect electrical wiring from dirt, dust, oil and water.
  • Ideal for connecting machines to control panels or power sources.

Standards

  • UL 870 Type 1, 12, 4, 4X (unless marked¹)
  • CSA Type 1, 12, 4, 4X (unless marked¹)
  • Complies with
    • NEMA Type 1, 12, 4, 4X (unless marked¹)
    • IEC 60529, IP66

Construction

  • Bodies and covers are formed from 14 gauge 304 stainless steel with 10 gauge flanges.
  • Continuous flange around wireway ends, requires cables to be pulled through.
  • Smooth continuously welded seams.
  • Interior surfaces are smooth to prevent wire damage during installation.
  • Butt hinged covers are secured with easily operated screw clamps.
  • Oil resistant gaskets are permanently secured.
  • Solid oil resistant gaskets are used between flanges when sections and fittings are bolted together.
  • One gasket kit, complete with hardware is provided with each straight section or fitting.

Finish

  • Sections and fittings are natural stainless steel with a smooth brushed finish.

Accessories

  • Typical Straight Section
  • Nipple
  • Swivel Nipple
  • Flexible Fitting
  • Adjustable Fitting
  • 90 Degree Elbow
  • 45 Degree Elbow
  • Tee Fitting
  • Box Connector
  • Drop Hanger
  • Bracket Hanger
  • Cover Plate
  • Reducers (Center Hole)
  • Reducers (Edge Hole)
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Wireways
Product Number 1487ESSS
Product Name Electrical - Wireway & Trough
Nominal Cross Section 8"x8"
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487C12SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Straight Section Length 12"; Other Length; (12 in)
View Details
Electrical - Wireway & Trough - 1486C18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Nominal Cross Section 4"x4"
Material Steel; Stainless Steel
View Details
Electrical - Commercial - Splitter Trough - CN4ST4104SS - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length Other Length; (5 in)
View Details
Electrical - Wireway & Trough - 1485CRE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 2.5"x2.5"; 4"x4"
Material Steel
View Details