Hammond Manufacturing Company Inc. Electrical - Wireway & Trough 1487CHSS

Description
Construction Covers are formed from 10 gauge Type 304 stainless steel. Solid oil resistant gasket and hardware included with each cover plate. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - For use with - H - W 1487CHSS - 4 x 4 5.37 5.37 1487DHSS - 6 x 6 7.62 7.62 1487EHSS - 8 x 8 9.62 9.62
Request a Quote
Description
Construction Covers are formed from 10 gauge Type 304 stainless steel. Solid oil resistant gasket and hardware included with each cover plate. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - For use with - H - W 1487CHSS - 4 x 4 5.37 5.37 1487DHSS - 6 x 6 7.62 7.62 1487EHSS - 8 x 8 9.62 9.62
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Wireway & Trough - 1487CHSS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Wireway & Trough
1487CHSS
Electrical - Wireway & Trough 1487CHSS
Construction Covers are formed from 10 gauge Type 304 stainless steel. Solid oil resistant gasket and hardware included with each cover plate. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - For use with - H - W 1487CHSS - 4 x 4 5.37 5.37 1487DHSS - 6 x 6 7.62 7.62 1487EHSS - 8 x 8 9.62 9.62

Construction

  • Covers are formed from 10 gauge Type 304 stainless steel.
  • Solid oil resistant gasket and hardware included with each cover plate.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - For use with - H - W
1487CHSS - 4 x 4 5.37 5.37
1487DHSS - 6 x 6 7.62 7.62
1487EHSS - 8 x 8 9.62 9.62

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Wireways
Product Number 1487CHSS
Product Name Electrical - Wireway & Trough
Nominal Cross Section 4"x4"
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT424G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 24"; Other Length; (24 in)
View Details
Electrical - Wireway & Trough - 1487DB60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"
Material Steel
View Details
Electrical - Wireway & Trough - 1486C60SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 60"; Other Length; (60 in)
View Details
Electrical - Wireway & Trough - C3RWT10116 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length Other Length; (116 in)
View Details