Hammond Manufacturing Company Inc. Electrical - Wireway & Trough 1485FY

Description
Application Designed to enclose and protect electrical wiring from dirt, dust, oil and water. All sections and fittings are completely open on each side to allow wires and cables to be placed into the wireway without "pulling through". Standards UL 870 Type 1 (unless marked¹) CSA Type 1 (unless marked¹) Complies with NEMA Type 12 IEC 60529, IP54 Construction Bodies and covers are formed from 14-gauge steel with 10 gauge steel flanges. Flanges are open at the top to allow cables to lay in when doors open. 12” x 6” size has a 12 gauge steel body with a 14-gauge cover. Smooth continuously welded seams. Interior surfaces are smooth to prevent wire damage during installation. Butt hinged cover is secured with easily operated quick release clamps. Oil resistant gaskets are permanently secured. Solid oil resistant gaskets are used between flanges when sections and fittings are bolted together. One gasket kit, complete with hardware is provided with each straight section or fitting. Sealing plate is supplied. Flange junctions are sealed with gasket sealing plates, which are put in place after wiring is completed. One is supplied with all straight sections and most fittings; see table for exact number. Finish Sections and components are finished in ANSI 61 gray powder coating. Notes When joining a wireway section or fitting to an enclosure be sure to order a box connector. When joining two wireway sections, or joining a wireway section to a fitting, a flat sealing plate is required at each junction; necessary kits are supplied with each section and fitting. See table, extra kits may be ordered if necessary. When joining a lay-in wireway section or fitting to a closure plate, a box connector, or cut-off fitting, an angle sealing plate is required at each junction. Necessary kits are supplied with each section and fitting - see table. Extra kits, although not normally required, are necessary when joining lay-in wireway to a non-lay-in section or fitting section. Accessories Typical Straight Section Flat Sealing Plate Angle Sealing Plate Barrier Kit Swivel Nipple Flexible Fitting Adjustable Fitting Cross Fitting Cut-Off Fitting (Lay-In) Cut-Off Fitting (Non Lay-In) Nipple 45 degree Elbow Top Opening 45 degree Elbow Inside Opening 45 degree Elbow Outside Opening 90 degree Elbow Top Opening 90 degree Elbow Inside Opening 90 degree Elbow Outside Opening Tee Fitting Top Opening Tee Fitting Outside and Top Opening Reducers Box Connector 12" Transposition Sections Clockwise & Counter-Clockwise Drop Hanger Bracket Hanger Cover Plate Junction Box
Request a Quote
Description
Application Designed to enclose and protect electrical wiring from dirt, dust, oil and water. All sections and fittings are completely open on each side to allow wires and cables to be placed into the wireway without "pulling through". Standards UL 870 Type 1 (unless marked¹) CSA Type 1 (unless marked¹) Complies with NEMA Type 12 IEC 60529, IP54 Construction Bodies and covers are formed from 14-gauge steel with 10 gauge steel flanges. Flanges are open at the top to allow cables to lay in when doors open. 12” x 6” size has a 12 gauge steel body with a 14-gauge cover. Smooth continuously welded seams. Interior surfaces are smooth to prevent wire damage during installation. Butt hinged cover is secured with easily operated quick release clamps. Oil resistant gaskets are permanently secured. Solid oil resistant gaskets are used between flanges when sections and fittings are bolted together. One gasket kit, complete with hardware is provided with each straight section or fitting. Sealing plate is supplied. Flange junctions are sealed with gasket sealing plates, which are put in place after wiring is completed. One is supplied with all straight sections and most fittings; see table for exact number. Finish Sections and components are finished in ANSI 61 gray powder coating. Notes When joining a wireway section or fitting to an enclosure be sure to order a box connector. When joining two wireway sections, or joining a wireway section to a fitting, a flat sealing plate is required at each junction; necessary kits are supplied with each section and fitting. See table, extra kits may be ordered if necessary. When joining a lay-in wireway section or fitting to a closure plate, a box connector, or cut-off fitting, an angle sealing plate is required at each junction. Necessary kits are supplied with each section and fitting - see table. Extra kits, although not normally required, are necessary when joining lay-in wireway to a non-lay-in section or fitting section. Accessories Typical Straight Section Flat Sealing Plate Angle Sealing Plate Barrier Kit Swivel Nipple Flexible Fitting Adjustable Fitting Cross Fitting Cut-Off Fitting (Lay-In) Cut-Off Fitting (Non Lay-In) Nipple 45 degree Elbow Top Opening 45 degree Elbow Inside Opening 45 degree Elbow Outside Opening 90 degree Elbow Top Opening 90 degree Elbow Inside Opening 90 degree Elbow Outside Opening Tee Fitting Top Opening Tee Fitting Outside and Top Opening Reducers Box Connector 12" Transposition Sections Clockwise & Counter-Clockwise Drop Hanger Bracket Hanger Cover Plate Junction Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Wireway & Trough - 1485FY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Wireway & Trough
1485FY
Electrical - Wireway & Trough 1485FY
Application Designed to enclose and protect electrical wiring from dirt, dust, oil and water. All sections and fittings are completely open on each side to allow wires and cables to be placed into the wireway without "pulling through". Standards UL 870 Type 1 (unless marked¹) CSA Type 1 (unless marked¹) Complies with NEMA Type 12 IEC 60529, IP54 Construction Bodies and covers are formed from 14-gauge steel with 10 gauge steel flanges. Flanges are open at the top to allow cables to lay in when doors open. 12” x 6” size has a 12 gauge steel body with a 14-gauge cover. Smooth continuously welded seams. Interior surfaces are smooth to prevent wire damage during installation. Butt hinged cover is secured with easily operated quick release clamps. Oil resistant gaskets are permanently secured. Solid oil resistant gaskets are used between flanges when sections and fittings are bolted together. One gasket kit, complete with hardware is provided with each straight section or fitting. Sealing plate is supplied. Flange junctions are sealed with gasket sealing plates, which are put in place after wiring is completed. One is supplied with all straight sections and most fittings; see table for exact number. Finish Sections and components are finished in ANSI 61 gray powder coating. Notes When joining a wireway section or fitting to an enclosure be sure to order a box connector. When joining two wireway sections, or joining a wireway section to a fitting, a flat sealing plate is required at each junction; necessary kits are supplied with each section and fitting. See table, extra kits may be ordered if necessary. When joining a lay-in wireway section or fitting to a closure plate, a box connector, or cut-off fitting, an angle sealing plate is required at each junction. Necessary kits are supplied with each section and fitting - see table. Extra kits, although not normally required, are necessary when joining lay-in wireway to a non-lay-in section or fitting section. Accessories Typical Straight Section Flat Sealing Plate Angle Sealing Plate Barrier Kit Swivel Nipple Flexible Fitting Adjustable Fitting Cross Fitting Cut-Off Fitting (Lay-In) Cut-Off Fitting (Non Lay-In) Nipple 45 degree Elbow Top Opening 45 degree Elbow Inside Opening 45 degree Elbow Outside Opening 90 degree Elbow Top Opening 90 degree Elbow Inside Opening 90 degree Elbow Outside Opening Tee Fitting Top Opening Tee Fitting Outside and Top Opening Reducers Box Connector 12" Transposition Sections Clockwise & Counter-Clockwise Drop Hanger Bracket Hanger Cover Plate Junction Box

Application

  • Designed to enclose and protect electrical wiring from dirt, dust, oil and water.
  • All sections and fittings are completely open on each side to allow wires and cables to be placed into the wireway without "pulling through".

Standards

  • UL 870 Type 1 (unless marked¹)
  • CSA Type 1 (unless marked¹)
  • Complies with
    • NEMA Type 12
    • IEC 60529, IP54

Construction

  • Bodies and covers are formed from 14-gauge steel with 10 gauge steel flanges.
  • Flanges are open at the top to allow cables to lay in when doors open.
  • 12” x 6” size has a 12 gauge steel body with a 14-gauge cover.
  • Smooth continuously welded seams.
  • Interior surfaces are smooth to prevent wire damage during
    installation.
  • Butt hinged cover is secured with easily operated quick release clamps.
  • Oil resistant gaskets are permanently secured.
  • Solid oil resistant gaskets are used between flanges when sections and fittings are bolted together.
  • One gasket kit, complete with hardware is provided with each straight section or fitting.
  • Sealing plate is supplied.
  • Flange junctions are sealed with gasket sealing plates, which are put in place after wiring is completed. One is supplied with all straight sections and most fittings; see table for exact number.

Finish

  • Sections and components are finished in ANSI 61 gray powder coating.

Notes

  • When joining a wireway section or fitting to an enclosure be sure to order a box connector.
  • When joining two wireway sections, or joining a wireway section to a fitting, a flat sealing plate is required at each junction; necessary kits are supplied with each section and fitting. See table, extra kits may be ordered if necessary.
  • When joining a lay-in wireway section or fitting to a closure plate, a box connector, or cut-off fitting, an angle sealing plate is required at each junction.
  • Necessary kits are supplied with each section and fitting - see table. Extra kits, although not normally required, are necessary when joining lay-in wireway to a non-lay-in section or fitting section.

Accessories

  • Typical Straight Section
  • Flat Sealing Plate
  • Angle Sealing Plate
  • Barrier Kit
  • Swivel Nipple
  • Flexible Fitting
  • Adjustable Fitting
  • Cross Fitting
  • Cut-Off Fitting (Lay-In)
  • Cut-Off Fitting (Non Lay-In)
  • Nipple
  • 45 degree Elbow Top Opening
  • 45 degree Elbow Inside Opening
  • 45 degree Elbow Outside Opening
  • 90 degree Elbow Top Opening
  • 90 degree Elbow Inside Opening
  • 90 degree Elbow Outside Opening
  • Tee Fitting Top Opening
  • Tee Fitting Outside and Top Opening
  • Reducers
  • Box Connector
  • 12" Transposition Sections Clockwise & Counter-Clockwise
  • Drop Hanger
  • Bracket Hanger
  • Cover Plate
  • Junction Box
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Wireways
Product Number 1485FY
Product Name Electrical - Wireway & Trough
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487EV2SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
View Details
Electrical - Wireway & Trough - 1485F9N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 12"x6"
Material Steel
View Details
Electrical - Wireway & Trough - CGT1244 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 12"; Other Length; (12 in)
View Details
Electrical - Wireway & Trough - C3RWT824 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 24"; Other Length; (24 in)
View Details