Hammond Manufacturing Company Inc. Electrical - Wireway & Trough 1485FW1

Description
Body comes in two pieces. Cut-off one piece, shorten cover, and weld together. Includes angle sealing plate. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Size 1485BW1 - 2.5 x 2.5 1485CW1 - 4 x 4 1485DW1 - 6 x 6 1485EW1 - 8 x 8 1485FW1 - 12 x 6 One angle sealing plate included Does not meet CSA or UL requirements
Request a Quote
Description
Body comes in two pieces. Cut-off one piece, shorten cover, and weld together. Includes angle sealing plate. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Size 1485BW1 - 2.5 x 2.5 1485CW1 - 4 x 4 1485DW1 - 6 x 6 1485EW1 - 8 x 8 1485FW1 - 12 x 6 One angle sealing plate included Does not meet CSA or UL requirements
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Wireway & Trough - 1485FW1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Wireway & Trough
1485FW1
Electrical - Wireway & Trough 1485FW1
Body comes in two pieces. Cut-off one piece, shorten cover, and weld together. Includes angle sealing plate. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Size 1485BW1 - 2.5 x 2.5 1485CW1 - 4 x 4 1485DW1 - 6 x 6 1485EW1 - 8 x 8 1485FW1 - 12 x 6 One angle sealing plate included Does not meet CSA or UL requirements
  • Body comes in two pieces. Cut-off one piece, shorten cover, and weld together.
  • Includes angle sealing plate.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Size
1485BW1 - 2.5 x 2.5
1485CW1 - 4 x 4
1485DW1 - 6 x 6
1485EW1 - 8 x 8
1485FW1 - 12 x 6
One angle sealing plate included
Does not meet CSA or UL requirements

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Wireways
Product Number 1485FW1
Product Name Electrical - Wireway & Trough
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487D60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"
Material Steel
Straight Section Length 60"; Other Length; (60 in)
View Details
Electrical - Wireway & Trough - 1485B24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 2.5"x2.5"
Material Steel
Straight Section Length 24"; Other Length; (24 in)
View Details
Electrical - Commercial - Splitter Trough - CN4ST4204SS - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 6"; Other Length; (6 in)
View Details
Electrical - Wireway & Trough - 1485ESM - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
View Details