Hammond Manufacturing Company Inc. Electrical - Wireway & Trough 1485CH

Description
Construction Covers are formed from 10 gauge mild steel. Solid oil resistant gasket and hardware included with each cover plate. Finish Finished in ANSI 61 gray. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - For use with - H - W 1485BH - 2.5 x 2.5 3.87 3.87 1485CH - 4 x 4 5.37 5.37 1485DH - 6 x 6 7.62 7.62 1485EH - 8 x 8 9.62 9.62 1485FH - 12 x 6 13.62 7.62 One angled sealing plate included Maintains ratings on CSA and UL approved wireway
Request a Quote
Description
Construction Covers are formed from 10 gauge mild steel. Solid oil resistant gasket and hardware included with each cover plate. Finish Finished in ANSI 61 gray. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - For use with - H - W 1485BH - 2.5 x 2.5 3.87 3.87 1485CH - 4 x 4 5.37 5.37 1485DH - 6 x 6 7.62 7.62 1485EH - 8 x 8 9.62 9.62 1485FH - 12 x 6 13.62 7.62 One angled sealing plate included Maintains ratings on CSA and UL approved wireway
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Wireway & Trough - 1485CH - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Wireway & Trough
1485CH
Electrical - Wireway & Trough 1485CH
Construction Covers are formed from 10 gauge mild steel. Solid oil resistant gasket and hardware included with each cover plate. Finish Finished in ANSI 61 gray. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - For use with - H - W 1485BH - 2.5 x 2.5 3.87 3.87 1485CH - 4 x 4 5.37 5.37 1485DH - 6 x 6 7.62 7.62 1485EH - 8 x 8 9.62 9.62 1485FH - 12 x 6 13.62 7.62 One angled sealing plate included Maintains ratings on CSA and UL approved wireway

Construction

  • Covers are formed from 10 gauge mild steel.
  • Solid oil resistant gasket and hardware included with each cover plate.

Finish

  • Finished in ANSI 61 gray.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - For use with - H - W
1485BH - 2.5 x 2.5 3.87 3.87
1485CH - 4 x 4 5.37 5.37
1485DH - 6 x 6 7.62 7.62
1485EH - 8 x 8 9.62 9.62
1485FH - 12 x 6 13.62 7.62
One angled sealing plate included
Maintains ratings on CSA and UL approved wireway

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Wireways
Product Number 1485CH
Product Name Electrical - Wireway & Trough
Nominal Cross Section 4"x4"
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485BY - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details
Electrical - Wireway & Trough - 1485C36 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Electrical - Wireway & Trough - 1485CS9 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
View Details
Electrical - Commercial - Splitter Trough - CN4ST3104 - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 6"; Other Length; (6 in)
View Details