Hammond Manufacturing Company Inc. Electrical - Operator Interface - Consolet Enclosures 1472-48T

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Heavy-duty construction provides protection from dirt, dust, oil and water. Sloping front control and instrument panels provide an ideal surface for mounting operator controls or instrumentation. Interior mounting is provided for with a removable inner panel located on the rear of the basic console. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP65 Base Console Construction Formed 14 gauge steel. Smooth, continuously welded seams, without knockouts, cutouts or holes. Sloped front instrument panel is continuously hinged on the front (bottom) edge and secured with captive panel screws, threaded into sealed wells. Front instrument panel may be removed by pulling the hinge pin. Flush doors are secured with a three point latch and operated with a key locking automotive type handle. Two door model has overlapping front doors, with three point latch on right door. Oil resistant gaskets are permanently secured. Includes a removable inner panel formed from 12 gauge steel, mounted to the back of the enclosure interior. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided. Turret Construction Formed and welded from 14 gauge steel. Sloping instrument panel and vertical rear access are completely removable. Captive panel screws fasten into sealed wells. Writing Surface Construction Formed and welded from 14 gauge steel. Fastens to the front of the console with screws Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating on the outside and on the inside. Removable inner panels are finished in white powder coating. Accessories Door Stop Kit Type 12 Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Base Console Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H1 - H2 - W - D1 - D2 - H - W 1472-24¹ - 36.00 40.00 24.00 17.00 20.00 18.75 27.25 1472-36¹ - 32.00 36.00 36.00 20.00 24.00 30.00 32.00 1472-48¹,² - 32.00 36.00 48.00 20.00 24.00 42.00 32.00 ¹ UL Listed ² 2 Door Version Turret Units shown: inch. Switch units to: mm Part No. - H - W - D1 - D2 1472-24T - 16.00 24.00 5.00 3.00 1472-36T - 20.00 36.00 10.00 6.00 1472-48T - 20.00 48.00 10.00 6.00 Writing Surface Units shown: inch. Switch units to: mm Part No. - H - W - D 1472-24W - 4.00 24.00 10.00 1472-36W - 4.00 36.00 10.00 1472-48W - 4.00 48.00 10.00
Request a Quote Datasheet
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Heavy-duty construction provides protection from dirt, dust, oil and water. Sloping front control and instrument panels provide an ideal surface for mounting operator controls or instrumentation. Interior mounting is provided for with a removable inner panel located on the rear of the basic console. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP65 Base Console Construction Formed 14 gauge steel. Smooth, continuously welded seams, without knockouts, cutouts or holes. Sloped front instrument panel is continuously hinged on the front (bottom) edge and secured with captive panel screws, threaded into sealed wells. Front instrument panel may be removed by pulling the hinge pin. Flush doors are secured with a three point latch and operated with a key locking automotive type handle. Two door model has overlapping front doors, with three point latch on right door. Oil resistant gaskets are permanently secured. Includes a removable inner panel formed from 12 gauge steel, mounted to the back of the enclosure interior. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided. Turret Construction Formed and welded from 14 gauge steel. Sloping instrument panel and vertical rear access are completely removable. Captive panel screws fasten into sealed wells. Writing Surface Construction Formed and welded from 14 gauge steel. Fastens to the front of the console with screws Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating on the outside and on the inside. Removable inner panels are finished in white powder coating. Accessories Door Stop Kit Type 12 Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Base Console Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H1 - H2 - W - D1 - D2 - H - W 1472-24¹ - 36.00 40.00 24.00 17.00 20.00 18.75 27.25 1472-36¹ - 32.00 36.00 36.00 20.00 24.00 30.00 32.00 1472-48¹,² - 32.00 36.00 48.00 20.00 24.00 42.00 32.00 ¹ UL Listed ² 2 Door Version Turret Units shown: inch. Switch units to: mm Part No. - H - W - D1 - D2 1472-24T - 16.00 24.00 5.00 3.00 1472-36T - 20.00 36.00 10.00 6.00 1472-48T - 20.00 48.00 10.00 6.00 Writing Surface Units shown: inch. Switch units to: mm Part No. - H - W - D 1472-24W - 4.00 24.00 10.00 1472-36W - 4.00 36.00 10.00 1472-48W - 4.00 48.00 10.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Consolet Enclosures - 1472-48T - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Consolet Enclosures
1472-48T
Electrical - Operator Interface - Consolet Enclosures 1472-48T
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Heavy-duty construction provides protection from dirt, dust, oil and water. Sloping front control and instrument panels provide an ideal surface for mounting operator controls or instrumentation. Interior mounting is provided for with a removable inner panel located on the rear of the basic console. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP65 Base Console Construction Formed 14 gauge steel. Smooth, continuously welded seams, without knockouts, cutouts or holes. Sloped front instrument panel is continuously hinged on the front (bottom) edge and secured with captive panel screws, threaded into sealed wells. Front instrument panel may be removed by pulling the hinge pin. Flush doors are secured with a three point latch and operated with a key locking automotive type handle. Two door model has overlapping front doors, with three point latch on right door. Oil resistant gaskets are permanently secured. Includes a removable inner panel formed from 12 gauge steel, mounted to the back of the enclosure interior. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided. Turret Construction Formed and welded from 14 gauge steel. Sloping instrument panel and vertical rear access are completely removable. Captive panel screws fasten into sealed wells. Writing Surface Construction Formed and welded from 14 gauge steel. Fastens to the front of the console with screws Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating on the outside and on the inside. Removable inner panels are finished in white powder coating. Accessories Door Stop Kit Type 12 Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Base Console Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H1 - H2 - W - D1 - D2 - H - W 1472-24¹ - 36.00 40.00 24.00 17.00 20.00 18.75 27.25 1472-36¹ - 32.00 36.00 36.00 20.00 24.00 30.00 32.00 1472-48¹,² - 32.00 36.00 48.00 20.00 24.00 42.00 32.00 ¹ UL Listed ² 2 Door Version Turret Units shown: inch. Switch units to: mm Part No. - H - W - D1 - D2 1472-24T - 16.00 24.00 5.00 3.00 1472-36T - 20.00 36.00 10.00 6.00 1472-48T - 20.00 48.00 10.00 6.00 Writing Surface Units shown: inch. Switch units to: mm Part No. - H - W - D 1472-24W - 4.00 24.00 10.00 1472-36W - 4.00 36.00 10.00 1472-48W - 4.00 48.00 10.00

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments.
  • Heavy-duty construction provides protection from dirt, dust, oil and water. Sloping front control and instrument panels provide an ideal surface for mounting operator controls or instrumentation.
  • Interior mounting is provided for with a removable inner panel located on the rear of the basic console.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529, IP65

Base Console Construction

  • Formed 14 gauge steel.
  • Smooth, continuously welded seams, without knockouts, cutouts or holes.
  • Sloped front instrument panel is continuously hinged on the front (bottom) edge and secured with captive panel screws, threaded into sealed wells.
  • Front instrument panel may be removed by pulling the hinge pin.
  • Flush doors are secured with a three point latch and operated with a key locking automotive type handle.
  • Two door model has overlapping front doors, with three point latch on right door.
  • Oil resistant gaskets are permanently secured.
  • Includes a removable inner panel formed from 12 gauge steel, mounted to the back of the enclosure interior.
  • Collar studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door.
  • A literature pocket is provided.

Turret Construction

  • Formed and welded from 14 gauge steel.
  • Sloping instrument panel and vertical rear access are completely removable.
  • Captive panel screws fasten into sealed wells.

Writing Surface Construction

  • Formed and welded from 14 gauge steel.
  • Fastens to the front of the console with screws

Finish

  • Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating on the outside and on the inside.
  • Removable inner panels are finished in white powder coating.

Accessories

  • Door Stop Kit
  • Type 12 Handle Kits
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Base Console

Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H1 - H2 - W - D1 - D2 - H - W
1472-24¹ - 36.00 40.00 24.00 17.00 20.00 18.75 27.25
1472-36¹ - 32.00 36.00 36.00 20.00 24.00 30.00 32.00
1472-48¹,² - 32.00 36.00 48.00 20.00 24.00 42.00 32.00
¹ UL Listed
² 2 Door Version

Turret

Units shown: inch. Switch units to: mm


Part No. - H - W - D1 - D2
1472-24T - 16.00 24.00 5.00 3.00
1472-36T - 20.00 36.00 10.00 6.00
1472-48T - 20.00 48.00 10.00 6.00

Writing Surface

Units shown: inch. Switch units to: mm


Part No. - H - W - D
1472-24W - 4.00 24.00 10.00
1472-36W - 4.00 36.00 10.00
1472-48W - 4.00 48.00 10.00

Supplier's Site
Enclosures, Boxes, & Cases - 1472-48T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1472-48T
Enclosures, Boxes, & Cases 1472-48T
N12 CONSOLE CBNT 80LBS

N12 CONSOLE CBNT 80LBS

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1472-48T
Electrical Enclosures 1472-48T
Electrical Enclosures N12 Console Cabinet 80 Lbs.

Electrical Enclosures N12 Console Cabinet 80 Lbs.

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1472-48T 1472-48T 1472-48T
Product Name Electrical - Operator Interface - Consolet Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Consolet Enclosures Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBPU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Electrical - Mild Steel - Freestanding Enclosures - 1418BY24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1401A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers