Hammond Manufacturing Company Inc. Racks 1459MBK1

Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Top 16.140"" L x 21.120"" W x 49.200"" H (409.96mm x 536.45mm x 1249.67mm) Black"
Request a Quote Datasheet
Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Top 16.140"" L x 21.120"" W x 49.200"" H (409.96mm x 536.45mm x 1249.67mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - HM3230-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Top 16.140"" L x 21.120"" W x 49.200"" H (409.96mm x 536.45mm x 1249.67mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Top 16.140"" L x 21.120"" W x 49.200"" H (409.96mm x 536.45mm x 1249.67mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
1459MBK1
Racks & Rack Cabinets 1459MBK1
Racks & Rack Cabinets Open Frame Rack 27U, 16.14" Depth

Racks & Rack Cabinets Open Frame Rack 27U, 16.14" Depth

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number HM3230-ND 1459MBK1
Product Name Racks Racks & Rack Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2582 - Newark, An Avnet Company
Specs
Length 0.7087 inch (18 mm)
Width 2.05 inch (52 mm)
Depth 2.56 inch (65 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details