Hammond Manufacturing Company Inc. Racks 1459JBK1

Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Top 16.140"" L x 21.120"" W x 35.200"" H (409.96mm x 536.45mm x 894.08mm) Black"
Request a Quote Datasheet
Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Top 16.140"" L x 21.120"" W x 35.200"" H (409.96mm x 536.45mm x 894.08mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - HM3228-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Top 16.140"" L x 21.120"" W x 35.200"" H (409.96mm x 536.45mm x 894.08mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Top 16.140"" L x 21.120"" W x 35.200"" H (409.96mm x 536.45mm x 894.08mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
1459JBK1
Racks & Rack Cabinets 1459JBK1
Racks & Rack Cabinets Open Frame Rack 19U, 16.14" Depth

Racks & Rack Cabinets Open Frame Rack 19U, 16.14" Depth

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number HM3228-ND 1459JBK1
Product Name Racks Racks & Rack Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2385 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details
TG Series Enclosures - 101-508-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details