Key Features:
Photo Features:
15 degree slope
30 degree slope
Shown unassembled.
"Console Metal, Aluminum; Wood Black, Gray Slanted Top 14.180"" L x 8.610"" W (360.17mm x 218.69mm) X 3.210"" (81.53mm)"
1456 Series, 15 ° Sloped Console Enclosure, Aluminum Cover Material
Electrical Enclosures 15 Degree Sloped Box 8.3x14x3" WalnutSide
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1456PH3WHCWW | 1456PH3WHCWW | HM3124-ND | 70166900 | 1456PH3WHCWW |
| Product Name | Small Enclosures - General Purpose Metal | Enclosures, Boxes, & Cases | Boxes | Enclosure; Ventilated Steel; Aluminum; Beige Top and Wainut Case; 14 + 1 in. | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Console Enclosures; Junction Box | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
| Length | 8.3 inch (211 mm) | 8.3 inch (211 mm) | |||
| Width | 14 inch (356 mm) | 14 inch (356 mm) | 14 inch (356 mm) | ||
| Depth | 3 inch (76.2 mm) | ||||
| Material | Aluminum; Aluminum w/ Walnut Sides | Aluminum |