Key Features:
Photo Features:
15 degree slope
30 degree slope
Shown unassembled.
"Console Metal, Aluminum; Wood Black, Gray Slanted Top 14.180"" L x 8.610"" W (360.17mm x 218.69mm) X 3.140"" (79.76mm)"
Electrical Enclosures 10 Degree Sloped Box 8.3x14x3" WalnutSide
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1456PH1WHCWW | HM3121-ND | 1456PH1WHCWW | 1456PH1WHCWW |
| Product Name | Small Enclosures - General Purpose Metal | Boxes | Enclosures, Boxes, & Cases | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Console Enclosures; Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Length | 8.3 inch (211 mm) | 14 inch (356 mm) | ||
| Width | 14 inch (356 mm) | 14 inch (356 mm) | ||
| Depth | 3 inch (76.2 mm) | |||
| Material | Aluminum; Aluminum w/ Walnut Sides | Aluminum |