Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1456KK4WHCWW

Description
Key Features: Solid oiled walnut sides on a black, ventilated steel base. Solid wood sides are real walnut - each piece has a unique color & grain. Aluminum top panel is powder painted in a satin contempra grey (beige). Aluminum top panel sizes are 0.064” thick aluminum. Comes with self adhesive rubber feet and required mounting hardware. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Photo Features: 15 degree slope 30 degree slope Shown unassembled.
Request a Quote Datasheet
Description
Key Features: Solid oiled walnut sides on a black, ventilated steel base. Solid wood sides are real walnut - each piece has a unique color & grain. Aluminum top panel is powder painted in a satin contempra grey (beige). Aluminum top panel sizes are 0.064” thick aluminum. Comes with self adhesive rubber feet and required mounting hardware. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Photo Features: 15 degree slope 30 degree slope Shown unassembled.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1456KK4WHCWW - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1456KK4WHCWW
Small Enclosures - General Purpose Metal 1456KK4WHCWW
Key Features: Solid oiled walnut sides on a black, ventilated steel base. Solid wood sides are real walnut - each piece has a unique color & grain. Aluminum top panel is powder painted in a satin contempra grey (beige). Aluminum top panel sizes are 0.064” thick aluminum. Comes with self adhesive rubber feet and required mounting hardware. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Photo Features: 15 degree slope 30 degree slope Shown unassembled.

Key Features:

  • Solid oiled walnut sides on a black, ventilated steel base.
  • Solid wood sides are real walnut - each piece has a unique color & grain.
  • Aluminum top panel is powder painted in a satin contempra grey (beige).
  • Aluminum top panel sizes are 0.064” thick aluminum.
  • Comes with self adhesive rubber feet and required mounting hardware.
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws).

Photo Features:


15 degree slope
30 degree slope
Shown unassembled.

Supplier's Site
Boxes - HM3112-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Aluminum; Wood Black, Gray Slanted Top 10.480"" L x 10.180"" W (266.19mm x 258.57mm) X 4.210"" (106.93mm)"

"Console Metal, Aluminum; Wood Black, Gray Slanted Top 10.480"" L x 10.180"" W (266.19mm x 258.57mm) X 4.210"" (106.93mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1456KK4WHCWW - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1456KK4WHCWW
Enclosures, Boxes, & Cases 1456KK4WHCWW
1456 SERIES CASE

1456 SERIES CASE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1456KK4WHCWW HM3112-ND 1456KK4WHCWW
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Console Enclosures; Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418G6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1456CE3BKBU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.5 inch (140 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
General Purpose Enclosures - 3439906 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 5.71 inch (145 mm)
Width 3.74 inch (95 mm)
View Details
2 suppliers