Key Features:
Photo Features:
Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled
Accessories
"Console Metal, Aluminum Black, Blue Slanted Top 10.480"" L x 10.180"" W (266.19mm x 258.57mm) X 4.210"" (106.93mm)"
Electrical Enclosures 30 Degree Slope Alum 10.2x4x10"Black/Blue
| Hammond Manufacturing Company Inc. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1456KK4BKBU | 2777487 | 1456KK4BKBU | HM3111-ND | 1456KK4BKBU |
| Product Name | Small Enclosures - General Purpose Metal | General Purpose Enclosures | Enclosures, Boxes, & Cases | Boxes | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Console Enclosures | Junction Box | Console Enclosures; Junction Box | Electronic and Instrument Enclosures |
| Length | 10.2 inch (259 mm) | 10.2 inch (259 mm) | 10.2 inch (259 mm) | ||
| Width | 10 inch (254 mm) | 10 inch (254 mm) | 10 inch (254 mm) | ||
| Depth | 4 inch (102 mm) | 4.02 inch (102 mm) | |||
| Material | Aluminum; Aluminum | Aluminum; Aluminium | Aluminum |