Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1456RK4BKBU

Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1456RK4BKBU - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1456RK4BKBU
Small Enclosures - General Purpose Metal 1456RK4BKBU
Key Features: Aluminum cases 0.081” (2 mm) thick aluminum. Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick. Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel. Comes with self adhesive rubber feet and required mounting hardware. Some models available with walnut sides - see series 1456CWW Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws). Photo Features: Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled Accessories Sheet Metal Screws

Key Features:

  • Aluminum cases 0.081” (2 mm) thick aluminum.
  • Aluminum top panel sizes to 14” wide are 0.064” thick aluminum. Larger sizes are 0.081” thick.
  • Sold pre-assembled with a textured blue case and a choice of a contempra grey (beige) or a black top panel.
  • Comes with self adhesive rubber feet and required mounting hardware.
  • Some models available with walnut sides - see series 1456CWW
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head sheet metal screws).

Photo Features:


Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled

Accessories

  • Sheet Metal Screws
Supplier's Site
Boxes - HM3132-ND - DigiKey
Thief River Falls, MN, United States
"Console Metal, Aluminum Black, Blue Slanted Top 17.120"" L x 10.480"" W (434.85mm x 266.19mm) X 4.210"" (106.93mm)"

"Console Metal, Aluminum Black, Blue Slanted Top 17.120"" L x 10.480"" W (434.85mm x 266.19mm) X 4.210"" (106.93mm)"

Buy Now Datasheet
General Purpose Enclosures - 2777510 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2777510
General Purpose Enclosures 2777510
Sloping Consoles

Sloping Consoles

Supplier's Site
Enclosures, Boxes, & Cases - 1456RK4BKBU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1456RK4BKBU
Enclosures, Boxes, & Cases 1456RK4BKBU
PANEL/CASE

PANEL/CASE

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1456RK4BKBU
Electrical Enclosures 1456RK4BKBU
Electrical Enclosures 30 Degree Slope Alum 10.2x4x17"Black/Blue

Electrical Enclosures 30 Degree Slope Alum 10.2x4x17"Black/Blue

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1456RK4BKBU HM3132-ND 2777510 1456RK4BKBU 1456RK4BKBU
Product Name Small Enclosures - General Purpose Metal Boxes General Purpose Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Console Enclosures; Junction Box Console Enclosures Junction Box Electronic and Instrument Enclosures
Length 10.2 inch (259 mm) 10.2 inch (259 mm) 17 inch (432 mm)
Width 17 inch (432 mm) 17.01 inch (432 mm) 17 inch (432 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Aluminum; Aluminum Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418LL8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Stainless Steel - Freestanding Enclosures - 1418N4S16X24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 72.06 inch (1830 mm)
Width 31.06 inch (789 mm)
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455D801 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
4 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers