Key Features:
Photo Features:
15 degree slope
30 degree slope
Shown unassembled.
"Console Metal, Aluminum; Wood Black, Gray Slanted Top 8.770"" L x 6.680"" W (222.76mm x 169.67mm) X 2.210"" (56.13mm)"
Electrical Enclosures 15 Degree Sloped Box 8.5x6.5x2"WalnutSide
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1456FH2WHCWW | 1456FH2WHCWW | HM3102-ND | 1456FH2WHCWW |
| Product Name | Small Enclosures - General Purpose Metal | Enclosures, Boxes, & Cases | Boxes | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Console Enclosures; Junction Box | Electronic and Instrument Enclosures |
| Length | 8.5 inch (216 mm) | 8.5 inch (216 mm) | ||
| Width | 6.5 inch (165 mm) | 6.5 inch (165 mm) | ||
| Depth | 2 inch (50.8 mm) | |||
| Material | Aluminum; Aluminum w/ Walnut Sides | Aluminum |