Key Features:
Photo Features:
Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled
Accessories
"Console Metal, Aluminum Blue, White Slanted Top 6.680"" L x 5.770"" W (169.67mm x 146.56mm) X 2.210"" (56.13mm)"
Electrical Enclosures 15 Degree Slope Alum 5.5x2x6.5"Beige/Blue
1456 Series, 15 ° Sloped Console Enclosure, Aluminum Cover Material
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1456FE2WHBU | HM3095-ND | 1456FE2WHBU | 1456FE2WHBU | 70165008 |
| Product Name | Small Enclosures - General Purpose Metal | Boxes | Enclosures, Boxes, & Cases | Electrical Enclosures | Enclosure; Thick Aluminum; Aluminum; Beige Top and Blue Case; 5.5 + 0.25 in. |
| Type | Electronic and Instrument Enclosures | Console Enclosures; Junction Box | Junction Box | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
| Length | 5.5 inch (140 mm) | 6.5 inch (165 mm) | 5.5 inch (140 mm) | ||
| Width | 6.5 inch (165 mm) | 6.5 inch (165 mm) | 6.5 inch (165 mm) | ||
| Depth | 2 inch (50.8 mm) | ||||
| Material | Aluminum; Aluminum | Aluminum |