Key Features:
Includes:
Photo Features:
Black Anodized Enclosure
Red Anodized Enclosure
Blue Anodized Slimline Enclosure
Most models feature a slide out belly plate. All models include rubber feet.
Accessory panels and bezels allow for mixing and matching of colors.
All models sold as a complete enclosure and feature card slots for easy installation and assembly of PC boards.
Accessories:
Plastic Bezels and End Caps
Extra plastic bezels and end caps are sold in packs of (2) and (10) and are available in black, red, yellow, transparent red, and transparent blue. Refer to the accessory table below to select the part number you need.
Aluminum End Panels
Extra end panels are sold in 10-packs and are available in clear, black, red, or blue anodized finishes. Refer to the accessory table below to select the part number you need.
Flanged End Panel Kit
Flanged end panel kits are sold as a pair (2 panels total) and include black pan head assembly screws. Refer to the accessory table below to select the part number you need.
The Hammond 1455 series enclosure has an extruded aluminium body and two easy to machine, black solid ABS end panels with integral bezel. These enclosures are designed to house P.C. boards or for equipment interfacing.
⢠Designed to house P.C. boards or for equipment interfacing. ⢠Sized for standard Eurocards. ⢠PCBs mount horizontally by sliding into internal slots extruded into the enclosure body. ⢠Enclosure includes two solid black plastic end panels with integral bezel. ⢠Rugged body constructed from extruded aluminium with a minimum thickness of 1.5 mm. ⢠Extruded body includes a slide removable belly plate, except in smaller sizes (A, B, C & D). ⢠Smaller sizes (A & B) are rounded for better hand held ergonomics. ⢠DIN Rail clips & flange kits are available separately
Body Material = Aluminium
External Dimensions = 220 x 165 x 51.5mm
External Length = 220 mm
External Width = 165 mm
External Height = 51.5 mm
Colour = Black
Series = 1455
Box Metal, Aluminum; Plastic Black End Panel(s) 8.661" L x 6.496" W (219.99mm x 165.00mm) X 2.028" (51.51mm)
Hammond Manufacturing Company Inc. | RS Components, Ltd. | DigiKey | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | 1455T2202BK | 8685034 | HM1740-ND |
Product Name | Small Enclosures - Extruded Enclosures | Boxes | |
Type | Electronic and Instrument Enclosures | Junction Box | |
Length | 8.66 inch (220 mm) | 8.66 inch (220 mm) | 8.66 inch (220 mm) |
Width | 6.5 inch (165 mm) | 6.5 inch (165 mm) | 6.5 inch (165 mm) |
Depth | 2.05 inch (52.07 mm) | 2.03 inch (51.5 mm) | 2.03 inch (51.51 mm) |