Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Archive 1425P

Description
Features Twin nylon swivel wheels with zinc axles and hoods. 5/16 - 18 threaded stem mounts into existing holes in base of rack (in place of leveling feet). Final mounting height of 2.75" (70 mm). Features zinc plated ball bearing pivot, composite wheels. Caster set has a weight capacity of 400 lbs (181 kg). RoHS and REACH Compliant. Compatibility RCH REFK RS/1564 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Strength - Wheel - Overall Height - Caster Set - Quantity - Brakes Added - Included Diameter - to Cabinet - Weight Capacity - In Set - Included 1425P - Light Duty 2.37 2.75 400 lbs (181 kg) 4 No
Request a Quote Datasheet
Description
Features Twin nylon swivel wheels with zinc axles and hoods. 5/16 - 18 threaded stem mounts into existing holes in base of rack (in place of leveling feet). Final mounting height of 2.75" (70 mm). Features zinc plated ball bearing pivot, composite wheels. Caster set has a weight capacity of 400 lbs (181 kg). RoHS and REACH Compliant. Compatibility RCH REFK RS/1564 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Strength - Wheel - Overall Height - Caster Set - Quantity - Brakes Added - Included Diameter - to Cabinet - Weight Capacity - In Set - Included 1425P - Light Duty 2.37 2.75 400 lbs (181 kg) 4 No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Archive - 1425P - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Archive
1425P
Rack Mounting Solutions - Rack Accessories - Archive 1425P
Features Twin nylon swivel wheels with zinc axles and hoods. 5/16 - 18 threaded stem mounts into existing holes in base of rack (in place of leveling feet). Final mounting height of 2.75" (70 mm). Features zinc plated ball bearing pivot, composite wheels. Caster set has a weight capacity of 400 lbs (181 kg). RoHS and REACH Compliant. Compatibility RCH REFK RS/1564 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Strength - Wheel - Overall Height - Caster Set - Quantity - Brakes Added - Included Diameter - to Cabinet - Weight Capacity - In Set - Included 1425P - Light Duty 2.37 2.75 400 lbs (181 kg) 4 No

Features

  • Twin nylon swivel wheels with zinc axles and hoods.
  • 5/16 - 18 threaded stem mounts into existing holes in base of rack (in place of leveling feet).
  • Final mounting height of 2.75" (70 mm).
  • Features zinc plated ball bearing pivot, composite wheels.
  • Caster set has a weight capacity of 400 lbs (181 kg).
  • RoHS and REACH Compliant.

Compatibility

  • RCH
  • REFK
  • RS/1564

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Strength - Wheel - Overall Height - Caster Set - Quantity - Brakes
Added - Included
Diameter - to Cabinet - Weight Capacity - In Set - Included
1425P - Light Duty 2.37 2.75 400 lbs (181 kg) 4 No

Supplier's Site
Rack Accessories - HM2643-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM2643-ND
Rack Accessories HM2643-ND
Rack Casters, Wheels Light Duty, Non-Locking 4

Rack Casters, Wheels Light Duty, Non-Locking 4

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 1425P HM2643-ND
Product Name Rack Mounting Solutions - Rack Accessories - Archive Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM1359-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3038-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM277-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
2 suppliers