Hammond Manufacturing Company Inc. Transformers - Classic Transformers 1750L

Description
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Request a Quote Datasheet
Description
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 1750L - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
1750L
Transformers - Classic Transformers 1750L
Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.

Features

  • Designed for drop in replacement of original units.
  • Physically, parts were designed to look similar to original factory units (where possible).
  • Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone".
  • Output transformers marked UPGRADE (below) allow for more versatility by added secondary connections that did not exist on the original units.
Supplier's Site
Transformers - 1750L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1750L
Transformers 1750L
OUTPUT50W BASSMAN HEADSEC=4OHM

OUTPUT50W BASSMAN HEADSEC=4OHM

Buy Now
Audio Transformers - HM4567-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM4567-ND
Audio Transformers HM4567-ND
4.2kCT Impedance Primary Ohms 4 Impedance Secondary Ohms 31.16:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount

4.2kCT Impedance Primary Ohms 4 Impedance Secondary Ohms 31.16:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
1750L
Transformers - Audio Transformers 1750L
TRANSFORMER TUBE GUITAR AMP

TRANSFORMER TUBE GUITAR AMP

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1750L
Audio Transformers / Signal Transformers 1750L
Audio Transformers / Signal Transformers Fender/Bassman Primary Ohms 4200 CT

Audio Transformers / Signal Transformers Fender/Bassman Primary Ohms 4200 CT

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1750L 1750L HM4567-ND 1750L 1750L
Product Name Transformers - Classic Transformers Transformers Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 104B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Power Transformers - 1182D110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details