Hammond Manufacturing Company Inc. Electrical - Commercial 1416I

Description
Application Designed to provide mechanical protection for components requiring ventilation. Suitable for use where heat dissipation is required. Standards Complies with NEMA Type 1 Construction Base is formed from 16 gauge steel with two 0.5”/0.75” conduit knockouts located in each end. Four .125” high raised dimples with mounting holes are provided on the base. Cover is formed from 18 gauge steel with 0.235” x 1.5” ventilating slots (0.199” x 1.12” on E & G only). Screw holes and offsets in the cover allow easy assembly. Finish Base and cover are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D 1416E - 6.00 4.00 4.00 1416G - 10.00 4.00 4.00 1416I - 10.00 6.00 6.00 1416K - 11.00 7.00 7.00 1416M - 12.00 8.00 8.00 1416O - 15.00 10.00 8.00 1416Q - 20.00 10.00 8.00 1416T - 20.00 10.00 10.00
Request a Quote
Description
Application Designed to provide mechanical protection for components requiring ventilation. Suitable for use where heat dissipation is required. Standards Complies with NEMA Type 1 Construction Base is formed from 16 gauge steel with two 0.5”/0.75” conduit knockouts located in each end. Four .125” high raised dimples with mounting holes are provided on the base. Cover is formed from 18 gauge steel with 0.235” x 1.5” ventilating slots (0.199” x 1.12” on E & G only). Screw holes and offsets in the cover allow easy assembly. Finish Base and cover are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D 1416E - 6.00 4.00 4.00 1416G - 10.00 4.00 4.00 1416I - 10.00 6.00 6.00 1416K - 11.00 7.00 7.00 1416M - 12.00 8.00 8.00 1416O - 15.00 10.00 8.00 1416Q - 20.00 10.00 8.00 1416T - 20.00 10.00 10.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - 1416I - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial
1416I
Electrical - Commercial 1416I
Application Designed to provide mechanical protection for components requiring ventilation. Suitable for use where heat dissipation is required. Standards Complies with NEMA Type 1 Construction Base is formed from 16 gauge steel with two 0.5”/0.75” conduit knockouts located in each end. Four .125” high raised dimples with mounting holes are provided on the base. Cover is formed from 18 gauge steel with 0.235” x 1.5” ventilating slots (0.199” x 1.12” on E & G only). Screw holes and offsets in the cover allow easy assembly. Finish Base and cover are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D 1416E - 6.00 4.00 4.00 1416G - 10.00 4.00 4.00 1416I - 10.00 6.00 6.00 1416K - 11.00 7.00 7.00 1416M - 12.00 8.00 8.00 1416O - 15.00 10.00 8.00 1416Q - 20.00 10.00 8.00 1416T - 20.00 10.00 10.00

Application

  • Designed to provide mechanical protection for components requiring ventilation.
  • Suitable for use where heat dissipation is required.

Standards

  • Complies with
    • NEMA Type 1

Construction

  • Base is formed from 16 gauge steel with two 0.5”/0.75” conduit knockouts located in each end.
  • Four .125” high raised dimples with mounting holes are provided on the base.
  • Cover is formed from 18 gauge steel with 0.235” x 1.5” ventilating slots (0.199” x 1.12” on E & G only).
  • Screw holes and offsets in the cover allow easy assembly.

Finish

  • Base and cover are finished in ANSI 61 gray powder coating.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
1416E - 6.00 4.00 4.00
1416G - 10.00 4.00 4.00
1416I - 10.00 6.00 6.00
1416K - 11.00 7.00 7.00
1416M - 12.00 8.00 8.00
1416O - 15.00 10.00 8.00
1416Q - 20.00 10.00 8.00
1416T - 20.00 10.00 10.00

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number 1416I
Product Name Electrical - Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2817-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Rack Accessories - HM1709-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Accessories - HM2652-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Accessories - HM3072-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details