Hammond Manufacturing Company Inc. Electrical - General Accessories - Miscellaneous 1413BKS

Description
Touch-up paint is ideal for dealing with minor paint chips or blemishes sometimes caused by shipping or while installing equipment. When accidents happen, our touch-up paint is formulated to match the powder coat finish from the factory. Features Indoor/outdoor. Fast-drying. Premium high-end finish. Available in 300g (10.5 oz) spray cans. Manufactured in North America. PROP65 WARNING: This product can expose you to chemicals, including Toluene, Menthanol, Carbon Black which is known to the State of California to cause cancer. For more information, go to: www.P65Warnings.ca.g ov. Not Compliant with California Air Resources Board (Carb) Regulations. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Finish - Gloss Level - RAL/ANSI - Compatibility 1413BKLGS - Low Gloss Black RAL9005 BK, BK1 1413BKS - Gloss Black RAL9005 BK2 1413CGRALS - Beige RAL7032 CG1, CG2 1413LRS - Gray ANSI 61 GY1, GY2 1413NS - White n/a 1413LGS - Gray 60% +/- 3% RAL7035 LG, LG1, LG2 1413WH9003 - White 30% +/- 5% RAL9003 WH, WH1
Request a Quote Datasheet
Description
Touch-up paint is ideal for dealing with minor paint chips or blemishes sometimes caused by shipping or while installing equipment. When accidents happen, our touch-up paint is formulated to match the powder coat finish from the factory. Features Indoor/outdoor. Fast-drying. Premium high-end finish. Available in 300g (10.5 oz) spray cans. Manufactured in North America. PROP65 WARNING: This product can expose you to chemicals, including Toluene, Menthanol, Carbon Black which is known to the State of California to cause cancer. For more information, go to: www.P65Warnings.ca.g ov. Not Compliant with California Air Resources Board (Carb) Regulations. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Finish - Gloss Level - RAL/ANSI - Compatibility 1413BKLGS - Low Gloss Black RAL9005 BK, BK1 1413BKS - Gloss Black RAL9005 BK2 1413CGRALS - Beige RAL7032 CG1, CG2 1413LRS - Gray ANSI 61 GY1, GY2 1413NS - White n/a 1413LGS - Gray 60% +/- 3% RAL7035 LG, LG1, LG2 1413WH9003 - White 30% +/- 5% RAL9003 WH, WH1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Miscellaneous - 1413BKS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Miscellaneous
1413BKS
Electrical - General Accessories - Miscellaneous 1413BKS
Touch-up paint is ideal for dealing with minor paint chips or blemishes sometimes caused by shipping or while installing equipment. When accidents happen, our touch-up paint is formulated to match the powder coat finish from the factory. Features Indoor/outdoor. Fast-drying. Premium high-end finish. Available in 300g (10.5 oz) spray cans. Manufactured in North America. PROP65 WARNING: This product can expose you to chemicals, including Toluene, Menthanol, Carbon Black which is known to the State of California to cause cancer. For more information, go to: www.P65Warnings.ca.g ov. Not Compliant with California Air Resources Board (Carb) Regulations. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Finish - Gloss Level - RAL/ANSI - Compatibility 1413BKLGS - Low Gloss Black RAL9005 BK, BK1 1413BKS - Gloss Black RAL9005 BK2 1413CGRALS - Beige RAL7032 CG1, CG2 1413LRS - Gray ANSI 61 GY1, GY2 1413NS - White n/a 1413LGS - Gray 60% +/- 3% RAL7035 LG, LG1, LG2 1413WH9003 - White 30% +/- 5% RAL9003 WH, WH1

Touch-up paint is ideal for dealing with minor paint chips or blemishes sometimes caused by shipping or while installing equipment. When accidents happen, our touch-up paint is formulated to match the powder coat finish from the factory.

Features

  • Indoor/outdoor.
  • Fast-drying.
  • Premium high-end finish.
  • Available in 300g (10.5 oz) spray cans.
  • Manufactured in North America.

PROP65 WARNING: This product can expose you to chemicals, including Toluene, Menthanol, Carbon Black which is known to the State of California to cause cancer. For more information, go to: www.P65Warnings.ca.gov. Not Compliant with California Air Resources Board (Carb) Regulations.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Finish - Gloss Level - RAL/ANSI - Compatibility
1413BKLGS - Low Gloss Black RAL9005 BK, BK1
1413BKS - Gloss Black RAL9005 BK2
1413CGRALS - Beige RAL7032 CG1, CG2
1413LRS - Gray ANSI 61 GY1, GY2
1413NS - White n/a
1413LGS - Gray 60% +/- 3% RAL7035 LG, LG1, LG2
1413WH9003 - White 30% +/- 5% RAL9003 WH, WH1

Supplier's Site
Rack Accessories - 164-1413BKS-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-1413BKS-ND
Rack Accessories 164-1413BKS-ND
12 OZ. SPRAY CAN BLACK

12 OZ. SPRAY CAN BLACK

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 1413BKS 164-1413BKS-ND
Product Name Electrical - General Accessories - Miscellaneous Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Rack Accessories - 164-1457JWPF-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Rack Accessories - HM2635-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details