Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 140PEX

Description
Features Studio grade frequency response: 20 Hz. - 20 Khz. (+/- 1 db, ref. @ 1 Khz.) minimum (see individual PDF data sheets below). Excellent frequency response utilizing a 80% nickel core providing high permeability combined with low losses. Designed for maximum bandwidth, lowest distortion at +10 dbm power level or less (see individual PDF data sheets below). Plated steel cans Adjustable height case bracket. Net weight 3 oz.
Request a Quote Datasheet
Description
Features Studio grade frequency response: 20 Hz. - 20 Khz. (+/- 1 db, ref. @ 1 Khz.) minimum (see individual PDF data sheets below). Excellent frequency response utilizing a 80% nickel core providing high permeability combined with low losses. Designed for maximum bandwidth, lowest distortion at +10 dbm power level or less (see individual PDF data sheets below). Plated steel cans Adjustable height case bracket. Net weight 3 oz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 140PEX - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
140PEX
Transformers - Audio Transformers - Signal Level 140PEX
Features Studio grade frequency response: 20 Hz. - 20 Khz. (+/- 1 db, ref. @ 1 Khz.) minimum (see individual PDF data sheets below). Excellent frequency response utilizing a 80% nickel core providing high permeability combined with low losses. Designed for maximum bandwidth, lowest distortion at +10 dbm power level or less (see individual PDF data sheets below). Plated steel cans Adjustable height case bracket. Net weight 3 oz.

Features

  • Studio grade frequency response: 20 Hz. - 20 Khz. (+/- 1 db, ref. @ 1 Khz.) minimum (see individual PDF data sheets below).
  • Excellent frequency response utilizing a 80% nickel core providing high permeability combined with low losses.
  • Designed for maximum bandwidth, lowest distortion at +10 dbm power level or less (see individual PDF data sheets below).
  • Plated steel cans
  • Adjustable height case bracket.
  • Net weight 3 oz.
Supplier's Site
Audio Transformers - 140PEX-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
140PEX-ND
Audio Transformers 140PEX-ND
600, 150/150 Impedance Primary Ohms 2.4k, 600/600 Impedance Secondary Ohms 1:1, 1:2, 1:4 Audio Transformer 20Hz ~ 20kHz Chassis Mount

600, 150/150 Impedance Primary Ohms 2.4k, 600/600 Impedance Secondary Ohms 1:1, 1:2, 1:4 Audio Transformer 20Hz ~ 20kHz Chassis Mount

Buy Now Datasheet
Transformers - 140PEX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
140PEX
Transformers 140PEX
AUDIO TX SHEILDED CHASSIS MNT

AUDIO TX SHEILDED CHASSIS MNT

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
140PEX
Audio Transformers / Signal Transformers 140PEX
Audio Transformers / Signal Transformers Impedance 150/600 Line-Base, Turn 1:2

Audio Transformers / Signal Transformers Impedance 150/600 Line-Base, Turn 1:2

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
140PEX
Transformers - Audio Transformers 140PEX
TRANSFORMER AUDIO

TRANSFORMER AUDIO

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 140PEX 140PEX-ND 140PEX 140PEX 140PEX
Product Name Transformers - Audio Transformers - Signal Level Audio Transformers Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182S15 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - 1538M20 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Power Transformers - 1182L60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Line Transformers - Autotransformers - 176A - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Winding Turns Step-Up Transformer
View Details
5 suppliers