Hammond Manufacturing Company Inc. Audio Transformers 140K

Description
150 Impedance Primary Ohms 60k Impedance Secondary Ohms 1:2 Audio Transformer 70Hz ~ 11kHz Chassis Mount
Request a Quote Datasheet
Description
150 Impedance Primary Ohms 60k Impedance Secondary Ohms 1:2 Audio Transformer 70Hz ~ 11kHz Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 140KHM-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
140KHM-ND
Audio Transformers 140KHM-ND
150 Impedance Primary Ohms 60k Impedance Secondary Ohms 1:2 Audio Transformer 70Hz ~ 11kHz Chassis Mount

150 Impedance Primary Ohms 60k Impedance Secondary Ohms 1:2 Audio Transformer 70Hz ~ 11kHz Chassis Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
140K
Transformers - Audio Transformers 140K
TRANSFORMER AUDIO 150/60K IMPED

TRANSFORMER AUDIO 150/60K IMPED

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 140KHM-ND 140K
Product Name Audio Transformers Transformers - Audio Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Signal Level - 107B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
0.1 - 700 MHz Wideband RF / Pulse Transformer - HF-122 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 1.00E6 to 7.00E8 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.25E8 Hz
View Details