Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 145L

Description
Features Small, economical, open, two hole horizontal bracket mount. Insulated, color coded flexible leads, 4" long minimum (143, 144 & 145 Series) or 3" long minimum (146 Series). For a similar, P.C. board mount version, refer to the 148 and 149 series. Frequency response 150 Hz. to 15 Khz. (+/- 1 db, reference 1000 Hz.) When operating at impedances below nominal, power capability and the frequency spectrum are proportionately lower, conversely, at higher impedances power capability and frequency spectrum will be proportionately higher. Net weight: 0.5 oz. (143, 144, 146 Series) & 1.4 oz. (145 Series).
Request a Quote Datasheet
Description
Features Small, economical, open, two hole horizontal bracket mount. Insulated, color coded flexible leads, 4" long minimum (143, 144 & 145 Series) or 3" long minimum (146 Series). For a similar, P.C. board mount version, refer to the 148 and 149 series. Frequency response 150 Hz. to 15 Khz. (+/- 1 db, reference 1000 Hz.) When operating at impedances below nominal, power capability and the frequency spectrum are proportionately lower, conversely, at higher impedances power capability and frequency spectrum will be proportionately higher. Net weight: 0.5 oz. (143, 144, 146 Series) & 1.4 oz. (145 Series).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 145L - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
145L
Transformers - Audio Transformers - Signal Level 145L
Features Small, economical, open, two hole horizontal bracket mount. Insulated, color coded flexible leads, 4" long minimum (143, 144 & 145 Series) or 3" long minimum (146 Series). For a similar, P.C. board mount version, refer to the 148 and 149 series. Frequency response 150 Hz. to 15 Khz. (+/- 1 db, reference 1000 Hz.) When operating at impedances below nominal, power capability and the frequency spectrum are proportionately lower, conversely, at higher impedances power capability and frequency spectrum will be proportionately higher. Net weight: 0.5 oz. (143, 144, 146 Series) & 1.4 oz. (145 Series).

Features

  • Small, economical, open, two hole horizontal bracket mount.
  • Insulated, color coded flexible leads, 4" long minimum (143, 144 & 145 Series) or 3" long minimum (146 Series).
  • For a similar, P.C. board mount version, refer to the 148 and 149 series.
  • Frequency response 150 Hz. to 15 Khz. (+/- 1 db, reference 1000 Hz.)
  • When operating at impedances below nominal, power capability and the frequency spectrum are proportionately lower, conversely, at higher impedances power capability and frequency spectrum will be proportionately higher.
  • Net weight: 0.5 oz. (143, 144, 146 Series) & 1.4 oz. (145 Series).
Supplier's Site
Transformers - 145L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
145L
Transformers 145L
AUDIO TX DRIVER CHASSIS MOUNT

AUDIO TX DRIVER CHASSIS MOUNT

Buy Now
Audio Transformers - 145L-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
145L-ND
Audio Transformers 145L-ND
4k Impedance Primary Ohms 2.6kCT Impedance Secondary Ohms Audio Transformer 150Hz ~ 15kHz Chassis Mount

4k Impedance Primary Ohms 2.6kCT Impedance Secondary Ohms Audio Transformer 150Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
145L
Audio Transformers / Signal Transformers 145L
Audio Transformers / Signal Transformers DRIVER

Audio Transformers / Signal Transformers DRIVER

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
145L
Transformers - Audio Transformers 145L
TRANSFORMER AUDIO 4K/2.6KCT IMP

TRANSFORMER AUDIO 4K/2.6KCT IMP

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 145L 145L 145L-ND 145L 145L
Product Name Transformers - Audio Transformers - Signal Level Transformers Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1537R - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Power Transformers - 1182Q240 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
3 suppliers
Transformers - 1540M13 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Audio Transformers - Signal Level - 142D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
4 suppliers