Hammond Manufacturing Company Inc. Transformers - Audio Transformers 1140-LN-B

Description
Features Designed with Nickel alloy cores for high performance and Wide Bandwidth Frequency Response: 20 Hz – 20 kHz ±0.35 dB, (ref. @ 1 kHz) Low distortion at levels up to +27 dBu @ 20 Hz. Excellent Shielding – Mu Metal enclosures Line Output Transformers are open style (not Mu Metal)
Request a Quote Datasheet
Description
Features Designed with Nickel alloy cores for high performance and Wide Bandwidth Frequency Response: 20 Hz – 20 kHz ±0.35 dB, (ref. @ 1 kHz) Low distortion at levels up to +27 dBu @ 20 Hz. Excellent Shielding – Mu Metal enclosures Line Output Transformers are open style (not Mu Metal)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - 1140-LN-B - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers
1140-LN-B
Transformers - Audio Transformers 1140-LN-B
Features Designed with Nickel alloy cores for high performance and Wide Bandwidth Frequency Response: 20 Hz – 20 kHz ±0.35 dB, (ref. @ 1 kHz) Low distortion at levels up to +27 dBu @ 20 Hz. Excellent Shielding – Mu Metal enclosures Line Output Transformers are open style (not Mu Metal)

Features

  • Designed with Nickel alloy cores for high performance and Wide Bandwidth
  • Frequency Response: 20 Hz – 20 kHz ±0.35 dB, (ref. @ 1 kHz)
  • Low distortion at levels up to +27 dBu @ 20 Hz.
  • Excellent Shielding – Mu Metal enclosures
  • Line Output Transformers are open style (not Mu Metal)
Supplier's Site
Transformers - 1140-LN-B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1140-LN-B
Transformers 1140-LN-B
CHASSIS MT LINE INPUT TX

CHASSIS MT LINE INPUT TX

Buy Now
Audio Transformers - HM2399-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2399-ND
Audio Transformers HM2399-ND
10k Impedance Primary Ohms 10k Impedance Secondary Ohms 1:1 Audio Transformer 20Hz ~ 20kHz Chassis Mount

10k Impedance Primary Ohms 10k Impedance Secondary Ohms 1:1 Audio Transformer 20Hz ~ 20kHz Chassis Mount

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
1140-LN-B
Transformers - Audio Transformers 1140-LN-B
LINE INPUT TRANSFORMER

LINE INPUT TRANSFORMER

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
1140-LN-B
Audio Transformers / Signal Transformers 1140-LN-B
Audio Transformers / Signal Transformers LINE INPUT IMP RATIO 10K:10K

Audio Transformers / Signal Transformers LINE INPUT IMP RATIO 10K:10K

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1140-LN-B 1140-LN-B HM2399-ND 1140-LN-B 1140-LN-B
Product Name Transformers - Audio Transformers Transformers Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182R117 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Classic Transformers - 1615A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Speaker Level - 119DA - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
6 suppliers
Transformers - 1539M19 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details