Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 1532A

Description
Features All models impregnated with a moisture and fungus resistant varnish. Lead length of 1.5" (+/- 0.13") Wound for low distributed capacity by using solenoid (single coil) windings. Includes vinyl insulation covering. Ambient Temperature range -40°C to +105°C
Request a Quote
Description
Features All models impregnated with a moisture and fungus resistant varnish. Lead length of 1.5" (+/- 0.13") Wound for low distributed capacity by using solenoid (single coil) windings. Includes vinyl insulation covering. Ambient Temperature range -40°C to +105°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 1532A - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
1532A
Transformers - Chokes & Reactors 1532A
Features All models impregnated with a moisture and fungus resistant varnish. Lead length of 1.5" (+/- 0.13") Wound for low distributed capacity by using solenoid (single coil) windings. Includes vinyl insulation covering. Ambient Temperature range -40°C to +105°C

Features

  • All models impregnated with a moisture and fungus resistant varnish.
  • Lead length of 1.5" (+/- 0.13")
  • Wound for low distributed capacity by using solenoid (single coil) windings.
  • Includes vinyl insulation covering.
  • Ambient Temperature range -40°C to +105°C
Supplier's Site
Transformers - 1532A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1532A
Transformers 1532A
CHOKE 10 UH 1500 MA

CHOKE 10 UH 1500 MA

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Transformers Transformers
Product Number 1532A 1532A
Product Name Transformers - Chokes & Reactors Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182K30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - 1539M15 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Power Transformers - 1182H15 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Power Transformers - 161H56 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
3 suppliers