Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 102K

Description
Features Output power models from 5 to 1,500 milliwatt level available. P.C. board mount - square pin type (0.025" square typical) - see mechanical information below for lengths. Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics. Rugged black epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S). For the more economical open type P.C. mount types please refer to the 148 and 149 series. Peak working voltage rating of: 100V Referring to figures 1-9, if connection is not used - no pin will exist.
Request a Quote Datasheet
Description
Features Output power models from 5 to 1,500 milliwatt level available. P.C. board mount - square pin type (0.025" square typical) - see mechanical information below for lengths. Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics. Rugged black epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S). For the more economical open type P.C. mount types please refer to the 148 and 149 series. Peak working voltage rating of: 100V Referring to figures 1-9, if connection is not used - no pin will exist.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 102K - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
102K
Transformers - Audio Transformers - Signal Level 102K
Features Output power models from 5 to 1,500 milliwatt level available. P.C. board mount - square pin type (0.025" square typical) - see mechanical information below for lengths. Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics. Rugged black epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S). For the more economical open type P.C. mount types please refer to the 148 and 149 series. Peak working voltage rating of: 100V Referring to figures 1-9, if connection is not used - no pin will exist.

Features

  • Output power models from 5 to 1,500 milliwatt level available.
  • P.C. board mount - square pin type (0.025" square typical) - see mechanical information below for lengths.
  • Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics.
  • Rugged black epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S).
  • For the more economical open type P.C. mount types please refer to the 148 and 149 series.
  • Peak working voltage rating of: 100V
  • Referring to figures 1-9, if connection is not used - no pin will exist.
Supplier's Site
Audio Transformers - 102K-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
102K-ND
Audio Transformers 102K-ND
10k Impedance Primary Ohms 2kCT Impedance Secondary Ohms Audio Transformer 310Hz Through Hole

10k Impedance Primary Ohms 2kCT Impedance Secondary Ohms Audio Transformer 310Hz Through Hole

Buy Now Datasheet
Transformers - 102K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
102K
Transformers 102K
AUDIO TX INTERSTAGE POTTED

AUDIO TX INTERSTAGE POTTED

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
102K
Audio Transformers / Signal Transformers 102K
Audio Transformers / Signal Transformers INTERSTAGE

Audio Transformers / Signal Transformers INTERSTAGE

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
102K
Transformers - Audio Transformers 102K
TRANSFORMER AUDIO 10000/2000CT

TRANSFORMER AUDIO 10000/2000CT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 102K 102K-ND 102K 102K 102K
Product Name Transformers - Audio Transformers - Signal Level Audio Transformers Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1540M13 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Audio Transformers - Signal Level - 149H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 145J - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 144D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers