Features
Videos
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers |
| Product Number | 1182L90 | 164-1182L90-ND | 1182L90 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | |
| Construction | Toroidal Core | ||
| Output Voltage | 90 volts | 90 to 180 volts | |
| Power Rating (VA) | 225 VA | 225 VA | 225 VA |
| Standards / Compliance | RoHS |