Hamilton Company PRP-h5 5 µm 10 x 150 mm 79274

Description
The PRP-h5 utilizes the PRP-3 as its base with a pentafluorinated modification, making it more hydrophobic in nature. The PRP-h5, with its functionality derived from a pentafluorinated polymer bead, delivers a selectivity difference from standard silica C18 stationary phases. This gives chromatographers the desired retention characteristics necessary for certain sample types. This difference is especially pronounced for halogenated solutes. Unlike silica-based C8 or C18 columns, PRP-h5 has no stationary phase coating. Since there is no stationary phase to hydrolyze, the column maintains its performance characteristics longer than many silica-based C8 or C18 columns. Applications Organic compounds: macromolecules (> 2,000 mw), pharmaceuticals, protein digests, tryptic digests, proteomics
Request a Quote
Description
The PRP-h5 utilizes the PRP-3 as its base with a pentafluorinated modification, making it more hydrophobic in nature. The PRP-h5, with its functionality derived from a pentafluorinated polymer bead, delivers a selectivity difference from standard silica C18 stationary phases. This gives chromatographers the desired retention characteristics necessary for certain sample types. This difference is especially pronounced for halogenated solutes. Unlike silica-based C8 or C18 columns, PRP-h5 has no stationary phase coating. Since there is no stationary phase to hydrolyze, the column maintains its performance characteristics longer than many silica-based C8 or C18 columns. Applications Organic compounds: macromolecules (> 2,000 mw), pharmaceuticals, protein digests, tryptic digests, proteomics
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PRP-h5 is a polymeric reversed-phase HPLC column designed for oligonucleotide and protein separations, constructed from cross-linked poly(styrene-co-divinylbenzene) with a 5 µm particle size and 300 Å pore size. The 79274 variant is a 10 mm ID x 150 mm length column, compatible with mobile phases spanning pH 1 to 13, and operates at lower system pressures than traditional polymer columns due to minimized swelling. It offers enhanced sample recovery and eliminates non-specific binding, with no bonded phase to degrade, enabling cleaning with harsh solvents such as 1 M sodium hydroxide.

Datasheet Summary
Powered by GS/AI

The PRP-h5 is a polymeric reversed-phase HPLC column designed for oligonucleotide and protein separations, constructed from cross-linked poly(styrene-co-divinylbenzene) with a 5 µm particle size and 300 Å pore size. The 79274 variant is a 10 mm ID x 150 mm length column, compatible with mobile phases spanning pH 1 to 13, and operates at lower system pressures than traditional polymer columns due to minimized swelling. It offers enhanced sample recovery and eliminates non-specific binding, with no bonded phase to degrade, enabling cleaning with harsh solvents such as 1 M sodium hydroxide.

Suppliers

Company
Product
Description
Supplier Links
PRP-h5 5 µm 10 x 150 mm - 79274 - Hamilton Company
Reno, NV, United States
PRP-h5 5 µm 10 x 150 mm
79274
PRP-h5 5 µm 10 x 150 mm 79274
The PRP-h5 utilizes the PRP-3 as its base with a pentafluorinated modification, making it more hydrophobic in nature. The PRP-h5, with its functionality derived from a pentafluorinated polymer bead, delivers a selectivity difference from standard silica C18 stationary phases. This gives chromatographers the desired retention characteristics necessary for certain sample types. This difference is especially pronounced for halogenated solutes. Unlike silica-based C8 or C18 columns, PRP-h5 has no stationary phase coating. Since there is no stationary phase to hydrolyze, the column maintains its performance characteristics longer than many silica-based C8 or C18 columns. Applications Organic compounds: macromolecules (> 2,000 mw), pharmaceuticals, protein digests, tryptic digests, proteomics

The PRP-h5 utilizes the PRP-3 as its base with a pentafluorinated modification, making it more hydrophobic in nature. The PRP-h5, with its functionality derived from a pentafluorinated polymer bead, delivers a selectivity difference from standard silica C18 stationary phases. This gives chromatographers the desired retention characteristics necessary for certain sample types. This difference is especially pronounced for halogenated solutes.

Unlike silica-based C8 or C18 columns, PRP-h5 has no stationary phase coating. Since there is no stationary phase to hydrolyze, the column maintains its performance characteristics longer than many silica-based C8 or C18 columns.

Applications

Organic compounds: macromolecules (> 2,000 mw), pharmaceuticals, protein digests, tryptic digests, proteomics

Supplier's Site Datasheet

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79274
Product Name PRP-h5 5 µm 10 x 150 mm
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0300 µm (0.0012 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 12-20 µm 50 x 250 mm - 79493 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-3 10 µm 4.6 x 150 mm PEEK - 79382 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
PRP-C18, 10 µm, 100 Å, Bulk Resin (1 gram) - 79792 - Hamilton Company
Specs
Stationary Phase/Separation Process Reversed Phase
Packing Diameter 10 µm (0.3937 mils)
Pore Diameter 0.0100 µm (3.94E-4 mils)
View Details
PRP-X300 Replacement Cartridges (2/pk) - 79130 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exclusion
Construction Material Stainless Steel
View Details