Hamilton Company PRP-h5 5 µm 4.6 x 150 mm 79272

Description
The PRP-h5 utilizes the PRP-3 as its base with a pentafluorinated modification, making it more hydrophobic in nature. The PRP-h5, with its functionality derived from a pentafluorinated polymer bead, delivers a selectivity difference from standard silica C18 stationary phases. This gives chromatographers the desired retention characteristics necessary for certain sample types. This difference is especially pronounced for halogenated solutes. Unlike silica-based C8 or C18 columns, PRP-h5 has no stationary phase coating. Since there is no stationary phase to hydrolyze, the column maintains its performance characteristics longer than many silica-based C8 or C18 columns. Applications Organic compounds: macromolecules (> 2,000 mw), pharmaceuticals, protein digests, tryptic digests, proteomics
Request a Quote
Description
The PRP-h5 utilizes the PRP-3 as its base with a pentafluorinated modification, making it more hydrophobic in nature. The PRP-h5, with its functionality derived from a pentafluorinated polymer bead, delivers a selectivity difference from standard silica C18 stationary phases. This gives chromatographers the desired retention characteristics necessary for certain sample types. This difference is especially pronounced for halogenated solutes. Unlike silica-based C8 or C18 columns, PRP-h5 has no stationary phase coating. Since there is no stationary phase to hydrolyze, the column maintains its performance characteristics longer than many silica-based C8 or C18 columns. Applications Organic compounds: macromolecules (> 2,000 mw), pharmaceuticals, protein digests, tryptic digests, proteomics
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PRP-h5 HPLC column is a polymeric reversed-phase column designed for oligonucleotide purification and protein separations. It features a 4.6 mm inner diameter and 150 mm length, with a 5 µm particle size and 300 Å pore size, constructed from cross-linked poly(styrene-co-divinylbenzene). The column operates across a full pH range of 1 to 13, enables low-pressure HPLC operation, and resists degradation from harsh solvents including 1 M sodium hydroxide, providing extended column life and high sample recovery. It is compatible with a wide range of organic solvents and mobile phase additives.

Datasheet Summary
Powered by GS/AI

The PRP-h5 HPLC column is a polymeric reversed-phase column designed for oligonucleotide purification and protein separations. It features a 4.6 mm inner diameter and 150 mm length, with a 5 µm particle size and 300 Å pore size, constructed from cross-linked poly(styrene-co-divinylbenzene). The column operates across a full pH range of 1 to 13, enables low-pressure HPLC operation, and resists degradation from harsh solvents including 1 M sodium hydroxide, providing extended column life and high sample recovery. It is compatible with a wide range of organic solvents and mobile phase additives.

Suppliers

Company
Product
Description
Supplier Links
PRP-h5 5 µm 4.6 x 150 mm - 79272 - Hamilton Company
Reno, NV, United States
PRP-h5 5 µm 4.6 x 150 mm
79272
PRP-h5 5 µm 4.6 x 150 mm 79272
The PRP-h5 utilizes the PRP-3 as its base with a pentafluorinated modification, making it more hydrophobic in nature. The PRP-h5, with its functionality derived from a pentafluorinated polymer bead, delivers a selectivity difference from standard silica C18 stationary phases. This gives chromatographers the desired retention characteristics necessary for certain sample types. This difference is especially pronounced for halogenated solutes. Unlike silica-based C8 or C18 columns, PRP-h5 has no stationary phase coating. Since there is no stationary phase to hydrolyze, the column maintains its performance characteristics longer than many silica-based C8 or C18 columns. Applications Organic compounds: macromolecules (> 2,000 mw), pharmaceuticals, protein digests, tryptic digests, proteomics

The PRP-h5 utilizes the PRP-3 as its base with a pentafluorinated modification, making it more hydrophobic in nature. The PRP-h5, with its functionality derived from a pentafluorinated polymer bead, delivers a selectivity difference from standard silica C18 stationary phases. This gives chromatographers the desired retention characteristics necessary for certain sample types. This difference is especially pronounced for halogenated solutes.

Unlike silica-based C8 or C18 columns, PRP-h5 has no stationary phase coating. Since there is no stationary phase to hydrolyze, the column maintains its performance characteristics longer than many silica-based C8 or C18 columns.

Applications

Organic compounds: macromolecules (> 2,000 mw), pharmaceuticals, protein digests, tryptic digests, proteomics

Supplier's Site Datasheet

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79272
Product Name PRP-h5 5 µm 4.6 x 150 mm
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0300 µm (0.0012 mils)
Unlock Full Specs
to access all available technical data

Similar Products

RCX-30 7 µm 4.6 x 250 mm PEEK - 79877 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
PRP-h5 Analytical Guard Column Kit - 79267 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-1 5 µm 4.6 x 250 mm PEEK - 79571 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
PRP-X100 Analytical Starter Kit - 79383 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details