Hamilton Company Syringe Cleaner 220V 76615

Description
Hamilton's syringe cleaner unit is designed to clean 7000 series Microliter syringes with only heat (370 °C) or add a vacuum source (0.1 mm mercury) to remove suspected residuals. This is the 220 VAC unit. Please note: This product requires additional components (vacuum system and voltage rheostat).
Request a Quote
Description
Hamilton's syringe cleaner unit is designed to clean 7000 series Microliter syringes with only heat (370 °C) or add a vacuum source (0.1 mm mercury) to remove suspected residuals. This is the 220 VAC unit. Please note: This product requires additional components (vacuum system and voltage rheostat).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Syringe Cleaner 220V - 76615 - Hamilton Company
Reno, NV, United States
Syringe Cleaner 220V
76615
Syringe Cleaner 220V 76615
Hamilton's syringe cleaner unit is designed to clean 7000 series Microliter syringes with only heat (370 °C) or add a vacuum source (0.1 mm mercury) to remove suspected residuals. This is the 220 VAC unit. Please note: This product requires additional components (vacuum system and voltage rheostat).

Hamilton's syringe cleaner unit is designed to clean 7000 series Microliter syringes with only heat (370 °C) or add a vacuum source (0.1 mm mercury) to remove suspected residuals. This is the 220 VAC unit. Please note: This product requires additional components (vacuum system and voltage rheostat).

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category Labware Washers
Product Number 76615
Product Name Syringe Cleaner 220V
Configuration Tabletop
Unlock Full Specs
to access all available technical data

Similar Products

Syringe Cleaner 120V - 76610 - Hamilton Company
Specs
Configuration Tabletop; Portable
Heating Electric
Water Temperature 370 C (698 F)
View Details