Hamilton Company Low Bleed High Temperatre Septa 75837

Description
Low Bleed High Temperature Septa are designed for the lowest bleed possible at temperatures up to 400 °C. They can be used in combination with Mass Spectrometers or in applications where septa bleed interferes with trace analysis. The 5, 9, 11 and 11.5 mm diameter septa are available with center depression which guides the syringe needle the same injection point, extending septa life and reducing needle bending. These septa are typically used for manual injection applications. All of the Low Bleed High Temperature Septa can be used at temperatures up to 400 °C. These septa are formulated to extend low-bleed and outstanding mechanical properties of premium GC septa to the highest-temperature applications. It retains remarkable softness and piercability at high temperatures, with extremely low bleed. Septa are 3mm thick, except Shimadzu-style plug septa, and are packaged in glass vials.
Request a Quote
Description
Low Bleed High Temperature Septa are designed for the lowest bleed possible at temperatures up to 400 °C. They can be used in combination with Mass Spectrometers or in applications where septa bleed interferes with trace analysis. The 5, 9, 11 and 11.5 mm diameter septa are available with center depression which guides the syringe needle the same injection point, extending septa life and reducing needle bending. These septa are typically used for manual injection applications. All of the Low Bleed High Temperature Septa can be used at temperatures up to 400 °C. These septa are formulated to extend low-bleed and outstanding mechanical properties of premium GC septa to the highest-temperature applications. It retains remarkable softness and piercability at high temperatures, with extremely low bleed. Septa are 3mm thick, except Shimadzu-style plug septa, and are packaged in glass vials.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Bleed High Temperatre Septa - 75837 - Hamilton Company
Reno, NV, United States
Low Bleed High Temperatre Septa
75837
Low Bleed High Temperatre Septa 75837
Low Bleed High Temperature Septa are designed for the lowest bleed possible at temperatures up to 400 °C. They can be used in combination with Mass Spectrometers or in applications where septa bleed interferes with trace analysis. The 5, 9, 11 and 11.5 mm diameter septa are available with center depression which guides the syringe needle the same injection point, extending septa life and reducing needle bending. These septa are typically used for manual injection applications. All of the Low Bleed High Temperature Septa can be used at temperatures up to 400 °C. These septa are formulated to extend low-bleed and outstanding mechanical properties of premium GC septa to the highest-temperature applications. It retains remarkable softness and piercability at high temperatures, with extremely low bleed. Septa are 3mm thick, except Shimadzu-style plug septa, and are packaged in glass vials.

Low Bleed High Temperature Septa are designed for the lowest bleed possible at temperatures up to 400 °C. They can be used in combination with Mass Spectrometers or in applications where septa bleed interferes with trace analysis. The 5, 9, 11 and 11.5 mm diameter septa are available with center depression which guides the syringe needle the same injection point, extending septa life and reducing needle bending. These septa are typically used for manual injection applications.

All of the Low Bleed High Temperature Septa can be used at temperatures up to 400 °C. These septa are formulated to extend low-bleed and outstanding mechanical properties of premium GC septa to the highest-temperature applications. It retains remarkable softness and piercability at high temperatures, with extremely low bleed. Septa are 3mm thick, except Shimadzu-style plug septa, and are packaged in glass vials.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category Plugs, Stoppers, and Inserts
Product Number 75837
Product Name Low Bleed High Temperatre Septa
Material Rubber - Silicone
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Septa - 75802 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Three Layer Septa - 76013 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Three Layer Septa - 76009 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
High Temperature Septa - 75804 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details