Hamilton Company ZEUS X5 Pipetting Module 6606801-05

Description
Intelligent Liquid Handling ZEUS® X5 (Z-Excursion Universal SamplerTM - eXchange Series 5 mL) is a fully programmable, compact pipettor which gives integrators access to Hamilton’s latest innovations in air displacement technology. Building upon the success of its predecessor, the clean-sheet design of ZEUS X5 includes the industry’s first integrated Z-axis with a removable and replaceable pipetting head for quick and easy service. ZEUS X5 is fully equipped with an adjustable mount for fine tilt and offset alignment, pressure and capacitive liquid level detection and following during aspiration and dispense, and Anti-Droplet Control (ADC) for volatile liquids. ZEUS X5 also provides access to on-board Qualitative Pipette Monitoring TM (QPM) which actively interprets data to prevent malfunctions, as well as Hamilton’s CO-RE technology, and so much more. Ensure that your development projects stay on time and on budget with proven technology, engineered to exceed expectations.
Request a Quote
Description
Intelligent Liquid Handling ZEUS® X5 (Z-Excursion Universal SamplerTM - eXchange Series 5 mL) is a fully programmable, compact pipettor which gives integrators access to Hamilton’s latest innovations in air displacement technology. Building upon the success of its predecessor, the clean-sheet design of ZEUS X5 includes the industry’s first integrated Z-axis with a removable and replaceable pipetting head for quick and easy service. ZEUS X5 is fully equipped with an adjustable mount for fine tilt and offset alignment, pressure and capacitive liquid level detection and following during aspiration and dispense, and Anti-Droplet Control (ADC) for volatile liquids. ZEUS X5 also provides access to on-board Qualitative Pipette Monitoring TM (QPM) which actively interprets data to prevent malfunctions, as well as Hamilton’s CO-RE technology, and so much more. Ensure that your development projects stay on time and on budget with proven technology, engineered to exceed expectations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZEUS® X5 Pipetting Module is a fully programmable, compact air-displacement pipettor designed for integrators requiring precise liquid handling with volumes from 50 µL to 5000 µL. It features an integrated Z-axis with 200 mm maximum excursion and 0.1 mm resolution, operating at up to 350 mm/s. The module includes pressure and capacitive liquid level detection, Anti-Droplet Control, and Qualitative Pipette Monitoring™, with a removable 5 mL pipetting head and tip presence sensing. Dimensions are 17 mm wide, 191 mm deep, and 335 mm high, weighing 1350 g. It operates on 36.9-50 VDC, supports CAN communication at 125 or 500 kBaud, and is RoHS compliant. Operating temperature ranges from 18°C to 32°C with 15-85% relative humidity (no condensation). Accuracy and precision are rated at 1.0% and 0.5% respectively at 5000 µL, and 5.0% and 2.5% at 50 µL, as determined gravimetrically under controlled conditions.

Datasheet Summary
Powered by GS/AI

The ZEUS® X5 Pipetting Module is a fully programmable, compact air-displacement pipettor designed for integrators requiring precise liquid handling with volumes from 50 µL to 5000 µL. It features an integrated Z-axis with 200 mm maximum excursion and 0.1 mm resolution, operating at up to 350 mm/s. The module includes pressure and capacitive liquid level detection, Anti-Droplet Control, and Qualitative Pipette Monitoring™, with a removable 5 mL pipetting head and tip presence sensing. Dimensions are 17 mm wide, 191 mm deep, and 335 mm high, weighing 1350 g. It operates on 36.9-50 VDC, supports CAN communication at 125 or 500 kBaud, and is RoHS compliant. Operating temperature ranges from 18°C to 32°C with 15-85% relative humidity (no condensation). Accuracy and precision are rated at 1.0% and 0.5% respectively at 5000 µL, and 5.0% and 2.5% at 50 µL, as determined gravimetrically under controlled conditions.

Suppliers

Company
Product
Description
Supplier Links
ZEUS X5 Pipetting Module - 6606801-05 - Hamilton Company
Reno, NV, United States
ZEUS X5 Pipetting Module
6606801-05
ZEUS X5 Pipetting Module 6606801-05
Intelligent Liquid Handling ZEUS® X5 (Z-Excursion Universal SamplerTM - eXchange Series 5 mL) is a fully programmable, compact pipettor which gives integrators access to Hamilton’s latest innovations in air displacement technology. Building upon the success of its predecessor, the clean-sheet design of ZEUS X5 includes the industry’s first integrated Z-axis with a removable and replaceable pipetting head for quick and easy service. ZEUS X5 is fully equipped with an adjustable mount for fine tilt and offset alignment, pressure and capacitive liquid level detection and following during aspiration and dispense, and Anti-Droplet Control (ADC) for volatile liquids. ZEUS X5 also provides access to on-board Qualitative Pipette Monitoring TM (QPM) which actively interprets data to prevent malfunctions, as well as Hamilton’s CO-RE technology, and so much more. Ensure that your development projects stay on time and on budget with proven technology, engineered to exceed expectations.

Intelligent Liquid Handling

ZEUS® X5 (Z-Excursion Universal SamplerTM - eXchange Series 5 mL) is a fully programmable, compact pipettor which gives integrators access to Hamilton’s latest innovations in air displacement technology. Building upon the success of its predecessor, the clean-sheet design of ZEUS X5 includes the industry’s first integrated Z-axis with a removable and replaceable pipetting head for quick and easy service. ZEUS X5 is fully equipped with an adjustable mount for fine tilt and offset alignment, pressure and capacitive liquid level detection and following during aspiration and dispense, and Anti-Droplet Control (ADC) for volatile liquids. ZEUS X5 also provides access to on-board Qualitative Pipette Monitoring TM (QPM) which actively interprets data to prevent malfunctions, as well as Hamilton’s CO-RE technology, and so much more.

Ensure that your development projects stay on time and on budget with proven technology, engineered to exceed expectations.

Supplier's Site Datasheet

Technical Specifications

  Hamilton Company
Product Category Pipettes and Tips
Product Number 6606801-05
Product Name ZEUS X5 Pipetting Module
Configuration Pipette
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Volume SoftGrip Pipette - 55019-13 - Hamilton Company
Specs
Configuration Pipette
Pipette Type Air Displacement
Number of Channels 1
View Details
8-Channel Adjustable Volume SoftGrip Pipette - 55019-50 - Hamilton Company
Specs
Configuration Pipette
Pipette Type Air Displacement
Number of Channels 8 to 9
View Details
CO-RE® II Disposable Tips for ZEUS Channels -  - Hamilton Company
Specs
Configuration Tip
Volume 10 to 1000 µl (6.10E-4 to 0.0610 cubic inches)
View Details
200uL, Racked, Pre-Sterilized, 96 tips/rack - 68008-22 - Hamilton Company
Specs
Configuration Tip
Volume 2 to 200 µl (1.22E-4 to 0.0122 cubic inches)
View Details