The 65460-16 is a Neuros syringe from the 1705 RN series, designed for precise delivery of microvolumes from 50 µL using a 33 gauge needle with a beveled 12° point (point style 4). It features a custom needle sleeve for adjustable exposure from 0 to 20 mm and is compatible with stereotaxic holders and infusion pumps. The syringe minimizes dead volume and tissue damage for neuroscientific applications.
Neuros syringe technology provides unprecedented functionality for controlled animal injections. An industry first, the Neuros accurately dispenses 50 nL to 100 μL of liquid through an ultrafine needle protected by a custom-designed sleeve. Developed specifically for the neurosciences, the Neuros minimizes injection site damage by increasing needle rigidity and delivering a microvolume of liquid to an exact location.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 65460-16 |
| Product Name | SYRINGE,NEUROS,1705,50UL PT4 |
| Configuration | Needle and Syringe |
| Injection Method | Manual |
| Needle Configuration | Removable |
| Features | Reusable |
| Volume | 0.0500 cc (0.0031 cubic inches) |