The 65460-15 is a 50 µL Neuros syringe from the 1700 Gastight series, designed for precise microvolume injections in neuroscientific applications. It features a 33 gauge needle with a 12° beveled point (point style 4), a blunt tip option is also available. The syringe includes an adjustable needle sleeve allowing 0 to 20 mm needle exposure and compatibility with stereotaxic holders and infusion pumps. The design minimizes dead volume, reduces tissue damage, and increases needle rigidity for accurate delivery. The plunger is not a tungsten wire, indicating it is not of the 7000 series.
Neuros syringe technology provides unprecedented functionality for controlled animal injections. An industry first, the Neuros accurately dispenses 50 nL to 100 μL of liquid through an ultrafine needle protected by a custom-designed sleeve. Developed specifically for the neurosciences, the Neuros minimizes injection site damage by increasing needle rigidity and delivering a microvolume of liquid to an exact location.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 65460-15 |
| Product Name | SYRINGE,NEUROS,1705,50UL |
| Configuration | Needle and Syringe |
| Injection Method | Manual |
| Needle Configuration | Removable |
| Needle Material | 304 Stainless Steel |
| Features | Reusable |