The Hamilton Neuros syringe model 1702 RN with 25 µL capacity is designed for precise microvolume injections in neuroscientific applications, delivering volumes from 50 nL to 100 µL through a 33 gauge needle with a beveled 12° point or blunt point style 3. It features a low dead volume design, an adjustable needle exposure from 0 to 20 mm, and compatibility with stereotaxic holders and infusion pumps. The syringe includes a choice of two needle sleeves: one with a blind stop for cannulated applications and one without for standard stereotaxic use. The plunger type and needle sleeve configuration ensure minimal tissue damage and increased injection accuracy.
Neuros syringe technology provides unprecedented functionality for controlled animal injections. An industry first, the Neuros accurately dispenses 50 nL to 100 μL of liquid through an ultrafine needle protected by a custom-designed sleeve. Developed specifically for the neurosciences, the Neuros minimizes injection site damage by increasing needle rigidity and delivering a microvolume of liquid to an exact location.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 65460-10 |
| Product Name | SYRINGE,NEUROS,1702,25UL |
| Configuration | Needle and Syringe |
| Injection Method | Manual |
| Needle Configuration | Removable |
| Needle Material | 304 Stainless Steel |
| Features | Reusable |