The Hamilton Neuros syringe model 1701 RN with a 10 µL volume and point style 4 delivers precise microvolumes from 50 nL to 100 µL through a 33 gauge needle with minimal dead volume. It features a beveled 12° point, an adjustable needle exposure of 0 to 20 mm, and includes a needle sleeve without a blind stop for compatibility with stereotaxic holders. The design enhances needle rigidity and reduces tissue damage during targeted neuroscientific injections.
Neuros syringe technology provides unprecedented functionality for controlled animal injections. An industry first, the Neuros accurately dispenses 50 nL to 100 μL of liquid through an ultrafine needle protected by a custom-designed sleeve. Developed specifically for the neurosciences, the Neuros minimizes injection site damage by increasing needle rigidity and delivering a microvolume of liquid to an exact location.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 65460-06 |
| Product Name | SYRINGE,NEUROS,1701,10UL PT 4 |
| Configuration | Needle and Syringe |
| Injection Method | Manual |
| Needle Configuration | Removable |
| Features | Reusable |
| Volume | 0.0100 cc (6.10E-4 cubic inches) |