The Neuros syringe is designed for controlled microinjections in neuroscientific applications, dispensing 50 nL to 100 µL through an ultrafine needle with adjustable exposure from 0 to 20 mm. The 65460-03 is a Model 75 RN Neuros syringe with a 33 gauge needle and a beveled 12° point (point style 4), featuring a traditional plunger and minimal dead volume. It includes a black needle sleeve for visual identification of exposure length and is compatible with stereotaxic holders. The syringe is part of the 700 Microliter™ series, designed to reduce tissue damage and sample loss while ensuring precise delivery.
Neuros syringe technology provides unprecedented functionality for controlled animal injections. An industry first, the Neuros accurately dispenses 50 nL to 100 μL of liquid through an ultrafine needle protected by a custom-designed sleeve. Developed specifically for the neurosciences, the Neuros minimizes injection site damage by increasing needle rigidity and delivering a microvolume of liquid to an exact location.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 65460-03 |
| Product Name | SYRINGE,NEUROS,75,5UL PT4 |
| Configuration | Needle and Syringe |
| Injection Method | Manual |
| Needle Configuration | Removable |
| Features | Reusable |
| Volume | 0.0050 cc (3.05E-4 cubic inches) |