The 65458-01 is a 1.0 µL Neuros syringe from the 7000 Modified Microliter series, designed for precise microvolume injections in neuroscientific applications. It features a 32-gauge needle with a blunt point (point style 3), an adjustable needle exposure range of 0 to 20 mm, and a needle sleeve that minimizes tissue damage and dead volume. The syringe is compatible with stereotaxic holders and infusion pumps, and its design ensures high insertion accuracy and reduced sample loss. The plunger is a tungsten wire extending to the needle tip, contributing to zero dead volume.
Neuros syringe technology provides unprecedented functionality for controlled animal injections. An industry first, the Neuros accurately dispenses 50 nL to 100 μL of liquid through an ultrafine needle protected by a custom-designed sleeve. Developed specifically for the neurosciences, the Neuros minimizes injection site damage by increasing needle rigidity and delivering a microvolume of liquid to an exact location.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 65458-01 |
| Product Name | SYRINGE,NEUROS,7001,1UL |
| Configuration | Needle and Syringe |
| Injection Method | Manual |
| Needle Configuration | Removable |
| Needle Material | 304 Stainless Steel |
| Features | Reusable |