The 65457-01 is a 0.5 µL Model 7000.5 KH Neuros syringe with a 32-gauge needle and point style 3, designed for precise microvolume injections in neurosciences. It features a tungsten wire plunger extending to the tip, ensuring zero dead volume. The syringe includes an adjustable needle sleeve for exposure from 0 to 20 mm and is compatible with stereotaxic holders and infusion pumps. Needle rigidity is enhanced to improve insertion accuracy and reduce tissue damage.
Neuros syringe technology provides unprecedented functionality for controlled animal injections. An industry first, the Neuros accurately dispenses 50 nL to 100 μL of liquid through an ultrafine needle protected by a custom-designed sleeve. Developed specifically for the neurosciences, the Neuros minimizes injection site damage by increasing needle rigidity and delivering a microvolume of liquid to an exact location.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 65457-01 |
| Product Name | SYRINGE,NEUROS,7000.5,.5UL |
| Configuration | Needle and Syringe |
| Injection Method | Manual |
| Needle Configuration | Removable |
| Needle Material | 304 Stainless Steel |
| Features | Reusable |