Hamilton Company Adjustable Volume SoftGrip Pipette 55019-32

Description
SoftGrip adjustable volume pipettes are available in 0.2 µL - 1 mL. The isolated volume adjustment makes it so there's no need for a locking mechanism to prevent accidental volume adjustment. Our new generation of pipettes has a dual indicator that improves the volume adjustment accuracy by removing the parallax errors. The slim ejection sleeve is made from a high strength, chemically resistant polymer. The slim design allows the pipette to reach to the bottom of narrow tubes without the need for extended length tips. SoftGrip pipettes have a universal calibration key that reduces the need for costly calibration services. Calibration requires only minutes to perform and eliminates the downtime and cost of alternative calibration methods. The SoftGrip tip nozzle ensures a proper fit with universal pipette tips. Unique color coding and labeling clearly indicates the working ranges of the adjustable volume pipettes.
Request a Quote
Description
SoftGrip adjustable volume pipettes are available in 0.2 µL - 1 mL. The isolated volume adjustment makes it so there's no need for a locking mechanism to prevent accidental volume adjustment. Our new generation of pipettes has a dual indicator that improves the volume adjustment accuracy by removing the parallax errors. The slim ejection sleeve is made from a high strength, chemically resistant polymer. The slim design allows the pipette to reach to the bottom of narrow tubes without the need for extended length tips. SoftGrip pipettes have a universal calibration key that reduces the need for costly calibration services. Calibration requires only minutes to perform and eliminates the downtime and cost of alternative calibration methods. The SoftGrip tip nozzle ensures a proper fit with universal pipette tips. Unique color coding and labeling clearly indicates the working ranges of the adjustable volume pipettes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adjustable Volume SoftGrip Pipette - 55019-32 - Hamilton Company
Reno, NV, United States
Adjustable Volume SoftGrip Pipette
55019-32
Adjustable Volume SoftGrip Pipette 55019-32
SoftGrip adjustable volume pipettes are available in 0.2 µL - 1 mL. The isolated volume adjustment makes it so there's no need for a locking mechanism to prevent accidental volume adjustment. Our new generation of pipettes has a dual indicator that improves the volume adjustment accuracy by removing the parallax errors. The slim ejection sleeve is made from a high strength, chemically resistant polymer. The slim design allows the pipette to reach to the bottom of narrow tubes without the need for extended length tips. SoftGrip pipettes have a universal calibration key that reduces the need for costly calibration services. Calibration requires only minutes to perform and eliminates the downtime and cost of alternative calibration methods. The SoftGrip tip nozzle ensures a proper fit with universal pipette tips. Unique color coding and labeling clearly indicates the working ranges of the adjustable volume pipettes.

SoftGrip adjustable volume pipettes are available in 0.2 µL - 1 mL. The isolated volume adjustment makes it so there's no need for a locking mechanism to prevent accidental volume adjustment. Our new generation of pipettes has a dual indicator that improves the volume adjustment accuracy by removing the parallax errors. The slim ejection sleeve is made from a high strength, chemically resistant polymer. The slim design allows the pipette to reach to the bottom of narrow tubes without the need for extended length tips. SoftGrip pipettes have a universal calibration key that reduces the need for costly calibration services. Calibration requires only minutes to perform and eliminates the downtime and cost of alternative calibration methods. The SoftGrip tip nozzle ensures a proper fit with universal pipette tips. Unique color coding and labeling clearly indicates the working ranges of the adjustable volume pipettes.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category Pipettes and Tips
Product Number 55019-32
Product Name Adjustable Volume SoftGrip Pipette
Configuration Pipette
Pipette Type Air Displacement
Number of Channels 1
Features Adjustable Volume Control
Unlock Full Specs
to access all available technical data

Similar Products

TIP,6RACK,PS,1ML - 68010-12 - Hamilton Company
Specs
Configuration Tip
Volume 500 to 1000 µl (0.0305 to 0.0610 cubic inches)
View Details
Fixed Volume SoftGrip Pipette - 55019-11 - Hamilton Company
Specs
Configuration Pipette
Pipette Type Air Displacement
Number of Channels 1
View Details
Fixed Volume SoftGrip Pipette - 55019-13 - Hamilton Company
Specs
Configuration Pipette
Pipette Type Air Displacement
Number of Channels 1
View Details
CO-RE® II Disposable Tips for ZEUS Channels -  - Hamilton Company
Specs
Configuration Tip
Volume 10 to 1000 µl (6.10E-4 to 0.0610 cubic inches)
View Details