The Hamilton 203361 is a C-Line syringe designed for use with CTC Analytics PAL System GC autosamplers, featuring a fixed needle (FN) termination and a 10 µL volume. It uses a Microliter Model 701 syringe with a 23s gauge needle, and its C-Line design eliminates cemented needle junctions to improve solvent compatibility and extend syringe life. The syringe includes a flange alignment design to reduce installation errors and bent needles, and a direct needle-to-barrel connection that minimizes carryover. The plunger is custom-fitted to its barrel to reduce drag force and enhance durability.
C-Line syringes incorporate several unique design features that ensure superior performance. An improperly installed syringe can cause mis-injections or bent needles due to poor alignment. The unique flange alignment design aids in installation and results in fewer bent needles while the plunger button can be adjusted to prevent plunger tip damage. An innovative direct attachment design of the needle to the barrel minimizes sample carryover.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 203361 |
| Product Name | GC Autosampler Syringe |
| Configuration | Needle and Syringe |
| Injection Method | Autosampler |
| Needle Configuration | Fixed |
| Needle Material | 304 Stainless Steel |
| Features | Reusable |