The 203274 is a C-Line syringe designed for CTC PAL System autosamplers, featuring a direct needle-to-barrel connection that minimizes sample carryover, an adjustable plunger button to prevent tip damage, and a flange alignment design that ensures proper installation and reduces needle bending. It has a 25 µL volume and a 22s gauge needle, with a medium-length (7.9 mm) barrel, and is built to CTC Analytics' specifications for reproducible performance across injections.
C-Line syringes incorporate several unique design features that ensure superior performance. An improperly installed syringe can cause mis-injections or bent needles due to poor alignment. The unique flange alignment design aids in installation and results in fewer bent needles while the plunger button can be adjusted to prevent plunger tip damage. An innovative direct attachment design of the needle to the barrel minimizes sample carryover.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 203274 |
| Product Name | HLPC AutoSampler Syringe |
| Configuration | Needle and Syringe |
| Injection Method | Autosampler |
| Needle Configuration | Fixed |
| Needle Material | 304 Stainless Steel |
| Features | Reusable |