The Hamilton 203198 is a C-Line syringe for GC autosamplers, featuring a fixed needle (FN) termination, a 10 µL volume, and a 23s gauge needle. It has a CTC SYR (6.6 mm) style and is designed for use with PAL System autosamplers. The C-Line design eliminates cemented needle connections, improving solvent compatibility and extending syringe life. The unique flange alignment reduces needle bending, and the plunger is custom-fitted to minimize drag force and wear. All C-Line syringes feature a direct needle-to-barrel connection to reduce carryover.
C-Line syringes incorporate several unique design features that ensure superior performance. An improperly installed syringe can cause mis-injections or bent needles due to poor alignment. The unique flange alignment design aids in installation and results in fewer bent needles while the plunger button can be adjusted to prevent plunger tip damage. An innovative direct attachment design of the needle to the barrel minimizes sample carryover.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 203198 |
| Product Name | GC Autosampler Syringe |
| Configuration | Needle and Syringe |
| Injection Method | Autosampler |
| Needle Configuration | Fixed |
| Needle Material | 304 Stainless Steel |
| Features | Reusable |