The Hamilton 203076 is a C-Line gas chromatography autosampler syringe with a 100 µL capacity, featuring a fixed needle (FN) termination and a 26s gauge needle. It is designed for direct needle-to-barrel connection to minimize carryover and compatible with CTC Analytics PAL System autosamplers. The syringe includes a unique flange alignment design to prevent installation errors and bent needles, and its plunger is custom-fitted to the barrel to reduce drag force. The C-Line termination eliminates cement-related degradation, improving solvent compatibility and syringe life.
C-Line syringes incorporate several unique design features that ensure superior performance. An improperly installed syringe can cause mis-injections or bent needles due to poor alignment. The unique flange alignment design aids in installation and results in fewer bent needles while the plunger button can be adjusted to prevent plunger tip damage. An innovative direct attachment design of the needle to the barrel minimizes sample carryover.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 203076 |
| Product Name | GC Autosampler Syringe |
| Configuration | Needle and Syringe |
| Injection Method | Autosampler |
| Needle Configuration | Fixed |
| Needle Material | 304 Stainless Steel |
| Features | Reusable; Interchangeable Plunger |