The S9226-03 is a ceramic DIP-type CMOS linear image sensor with 1024 pixels at a 7.8 μm pitch and a photosensitive area length of 7.9872 mm, designed for image input applications such as analytical instruments and position detection. It operates with a single 3.3 V power supply, has a built-in timing generator requiring only start and clock pulse inputs, and supports a maximum video data rate of 200 kHz. The sensor features an on-chip charge amplifier, spectral response from 400 to 1000 nm, peak sensitivity at 650 nm, dark current under 50 fA, and output noise as low as 1.1 mV rms in low-gain mode. Operating temperature ranges from -20 to +60 °C, and soldering conditions follow recommended profiles for ceramic packages.
Built-in timing generator and signal processing circuit; 3.3 V single supply operation
The S9226-03 is a small Cmos linear image sensor designed for image input applications. The signal processing circuit has a charge amplifier with excellent input/output characteristics.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | CMOS Image Sensors |
| Product Number | S9226-03 |
| Product Name | Line sensors, For spectrophotometry |
| Horizontal Pixels | 1024 |