Hamamatsu Photonics Europe Si photodiodes S9219

Description
Spectral response like human eye Features - Accurate visible-compensated filter is used - High reliable metal package - Metal package with BNC connector (photosensitive area: φ11.3 mm)
Request a Quote
Description
Spectral response like human eye Features - Accurate visible-compensated filter is used - High reliable metal package - Metal package with BNC connector (photosensitive area: φ11.3 mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9219 is a silicon photodiode designed for applications such as photometry and luxmeters, featuring a spectral response range of 380 to 780 nm, which closely aligns with the sensitivity of the human eye. It utilizes an accurate visible-compensated filter and is housed in a robust metal package with a BNC connector, providing a photosensitive area of 11.3 mm in diameter. The device operates with a maximum reverse voltage of 5 V and can function within an operating temperature range of -20 to +50 ¬8C. The S9219 exhibits a peak sensitivity wavelength of 550 nm with a photosensitivity of 0.24 A/W at this wavelength. Under standard illumination conditions (100 lx, 2856 K), it generates a short circuit current of 4.5 ¬µA and has a dark current of 50 pA at a reverse voltage of 10 mV. The rise time is specified at 2.5 ¬µs, and the terminal capacitance is 1100 pF at 0 V and 10 kHz. Engineers considering the S9219 should note its specifications for reliability and performance in environments where dew condensation is a concern, as this can affect the product's characteristics.

Datasheet Summary
Powered by GS/AI

The S9219 is a silicon photodiode designed for applications such as photometry and luxmeters, featuring a spectral response range of 380 to 780 nm, which closely aligns with the sensitivity of the human eye. It utilizes an accurate visible-compensated filter and is housed in a robust metal package with a BNC connector, providing a photosensitive area of 11.3 mm in diameter. The device operates with a maximum reverse voltage of 5 V and can function within an operating temperature range of -20 to +50 ¬8C. The S9219 exhibits a peak sensitivity wavelength of 550 nm with a photosensitivity of 0.24 A/W at this wavelength. Under standard illumination conditions (100 lx, 2856 K), it generates a short circuit current of 4.5 ¬µA and has a dark current of 50 pA at a reverse voltage of 10 mV. The rise time is specified at 2.5 ¬µs, and the terminal capacitance is 1100 pF at 0 V and 10 kHz. Engineers considering the S9219 should note its specifications for reliability and performance in environments where dew condensation is a concern, as this can affect the product's characteristics.

Suppliers

Company
Product
Description
Supplier Links
Si photodiodes - S9219 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si photodiodes
S9219
Si photodiodes S9219
Spectral response like human eye Features - Accurate visible-compensated filter is used - High reliable metal package - Metal package with BNC connector (photosensitive area: φ11.3 mm)

Spectral response like human eye

Features
- Accurate visible-compensated filter is used
- High reliable metal package
- Metal package with BNC connector (photosensitive area: φ11.3 mm)

Supplier's Site Datasheet
Photodiodes - 482448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
482448
Photodiodes 482448
Silicon photodiode

Silicon photodiode

Supplier's Site

Technical Specifications

  Hamamatsu Photonics Europe RS Components, Ltd.
Product Category Photodiodes Photodiodes
Product Number S9219 482448
Product Name Si photodiodes Photodiodes
Photodiode Spectral Response Visible Visible
Spectral Response Range 380 to 780 nm (3800 to 7800 Å) 380 to 780 nm (3800 to 7800 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å) 550 nm (5500 Å)
Photodiode Material Silicon
Active Area Diameter or Length 11.3 mm (0.4449 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S4315 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Si photodiode arrays with amplifier - S11866-64G-02 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Peak Sensitivity Wavelength 720 nm (7200 Å)
Photodiode Material Silicon
View Details
Si photodiodes - S7510 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Photodiode modules - C10439-11 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 500 to 1700 nm (5000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Active Area Diameter or Length 3 mm (0.1181 inch)
View Details