Hamamatsu Photonics Europe X-ray image sensors, Line sensors S8658-01

Description
Image sensor with a long, narrow photosensitive area for X-ray imaging (FOP type) The S8658-01 is a FFT-CCD area image sensor specifically developed for X-ray imaging. Since a FOS (Fiber Optic plate with Scintillator) to convert Xrays into visible light is mounted on the CCD chip, X-ray images can be captured in fine detail. Three CCD chips are linearly arranged in close proximity to form a long and narrow sensor format. Effective size of each active area is 73.728 (H) × 6.144 (V) mm2, so the overall active area length of the three chips is up to 220 mm in length. Each CCD chip has 1536 × 128 pixels and the pixel size is 48 × 48 μm. When used in TDI operation mode which is a special feature of this CCD image sensor, even X-ray images of a moving object can be clearly acquired, making S8658-01 ideal for non-destructive inspection of products carried on a belt conveyor, etc. Features - 1536 (H) × 128 (V) (× 3 chips) - X-ray sensitive area: 220 × 6 mm - Pixel size: 48 × 48 μm - Slit-like image of 220 mm long by aligning 3 CCD chips together - TDI (Time Delay Integration) operation - 100 % fill factor - Wide dynamic range - Low dark current - MPP operation
Request a Quote Datasheet
Description
Image sensor with a long, narrow photosensitive area for X-ray imaging (FOP type) The S8658-01 is a FFT-CCD area image sensor specifically developed for X-ray imaging. Since a FOS (Fiber Optic plate with Scintillator) to convert Xrays into visible light is mounted on the CCD chip, X-ray images can be captured in fine detail. Three CCD chips are linearly arranged in close proximity to form a long and narrow sensor format. Effective size of each active area is 73.728 (H) × 6.144 (V) mm2, so the overall active area length of the three chips is up to 220 mm in length. Each CCD chip has 1536 × 128 pixels and the pixel size is 48 × 48 μm. When used in TDI operation mode which is a special feature of this CCD image sensor, even X-ray images of a moving object can be clearly acquired, making S8658-01 ideal for non-destructive inspection of products carried on a belt conveyor, etc. Features - 1536 (H) × 128 (V) (× 3 chips) - X-ray sensitive area: 220 × 6 mm - Pixel size: 48 × 48 μm - Slit-like image of 220 mm long by aligning 3 CCD chips together - TDI (Time Delay Integration) operation - 100 % fill factor - Wide dynamic range - Low dark current - MPP operation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-ray image sensors, Line sensors - S8658-01 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
X-ray image sensors, Line sensors
S8658-01
X-ray image sensors, Line sensors S8658-01
Image sensor with a long, narrow photosensitive area for X-ray imaging (FOP type) The S8658-01 is a FFT-CCD area image sensor specifically developed for X-ray imaging. Since a FOS (Fiber Optic plate with Scintillator) to convert Xrays into visible light is mounted on the CCD chip, X-ray images can be captured in fine detail. Three CCD chips are linearly arranged in close proximity to form a long and narrow sensor format. Effective size of each active area is 73.728 (H) × 6.144 (V) mm2, so the overall active area length of the three chips is up to 220 mm in length. Each CCD chip has 1536 × 128 pixels and the pixel size is 48 × 48 μm. When used in TDI operation mode which is a special feature of this CCD image sensor, even X-ray images of a moving object can be clearly acquired, making S8658-01 ideal for non-destructive inspection of products carried on a belt conveyor, etc. Features - 1536 (H) × 128 (V) (× 3 chips) - X-ray sensitive area: 220 × 6 mm - Pixel size: 48 × 48 μm - Slit-like image of 220 mm long by aligning 3 CCD chips together - TDI (Time Delay Integration) operation - 100 % fill factor - Wide dynamic range - Low dark current - MPP operation

Image sensor with a long, narrow photosensitive area for X-ray imaging (FOP type)

The S8658-01 is a FFT-CCD area image sensor specifically developed for X-ray imaging. Since a FOS (Fiber Optic plate with Scintillator) to convert Xrays into visible light is mounted on the CCD chip, X-ray images can be captured in fine detail. Three CCD chips are linearly arranged in close proximity to form a long and narrow sensor format. Effective size of each active area is 73.728 (H) × 6.144 (V) mm2, so the overall active area length of the three chips is up to 220 mm in length. Each CCD chip has 1536 × 128 pixels and the pixel size is 48 × 48 μm. When used in TDI operation mode which is a special feature of this CCD image sensor, even X-ray images of a moving object can be clearly acquired, making S8658-01 ideal for non-destructive inspection of products carried on a belt conveyor, etc.

Features
- 1536 (H) × 128 (V) (× 3 chips)
- X-ray sensitive area: 220 × 6 mm
- Pixel size: 48 × 48 μm
- Slit-like image of 220 mm long by aligning 3 CCD chips together
- TDI (Time Delay Integration) operation
- 100 % fill factor
- Wide dynamic range
- Low dark current
- MPP operation

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category CCD Image Sensors
Product Number S8658-01
Product Name X-ray image sensors, Line sensors
Horizontal Pixels 4608
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S10140-1109-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 506
Pixel Size 12 µm (0.4724 mils)
View Details
Line sensors, For industry - S10201-04-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 128
Pixel Size 12 µm (0.4724 mils)
View Details
Line sensors, For scientific measurement - S9038-0902S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Vertical Pixels 4
Pixel Size 24 µm (0.9449 mils)
View Details
Line sensors, For scientific measurement - S9037-0902 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Vertical Pixels 4
Pixel Size 24 µm (0.9449 mils)
View Details