Hamamatsu Photonics Europe Si photodiodes S2281

Description
Si photodiode with BNC connector The S2281 is a Si photodiode sealed in a metal package with a BNC connector. This configuration allows easy connection to Hamamatsu C9329-01 photosensor amplifier. The large photosensitive area makes the S2281 well suited for optical power meters. Hamamatsu also provides E2573 BNC-BNC coaxial cable (length: 1 m) as an option. Features - Metal package with BNC connector - High sensitivity - High reliability
Request a Quote Datasheet
Description
Si photodiode with BNC connector The S2281 is a Si photodiode sealed in a metal package with a BNC connector. This configuration allows easy connection to Hamamatsu C9329-01 photosensor amplifier. The large photosensitive area makes the S2281 well suited for optical power meters. Hamamatsu also provides E2573 BNC-BNC coaxial cable (length: 1 m) as an option. Features - Metal package with BNC connector - High sensitivity - High reliability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Si photodiodes - S2281 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si photodiodes
S2281
Si photodiodes S2281
Si photodiode with BNC connector The S2281 is a Si photodiode sealed in a metal package with a BNC connector. This configuration allows easy connection to Hamamatsu C9329-01 photosensor amplifier. The large photosensitive area makes the S2281 well suited for optical power meters. Hamamatsu also provides E2573 BNC-BNC coaxial cable (length: 1 m) as an option. Features - Metal package with BNC connector - High sensitivity - High reliability

Si photodiode with BNC connector

The S2281 is a Si photodiode sealed in a metal package with a BNC connector. This configuration allows easy connection to Hamamatsu C9329-01 photosensor amplifier. The large photosensitive area makes the S2281 well suited for optical power meters. Hamamatsu also provides E2573 BNC-BNC coaxial cable (length: 1 m) as an option.

Features
- Metal package with BNC connector
- High sensitivity
- High reliability

Supplier's Site Datasheet
Photodiodes - 482417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
482417
Photodiodes 482417
Si photodiode

Si photodiode

Supplier's Site

Technical Specifications

  Hamamatsu Photonics Europe RS Components, Ltd.
Product Category Photodiodes Photodiodes
Product Number S2281 482417
Product Name Si photodiodes Photodiodes
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å) 960 nm (9600 Å)
Photodiode Material Silicon
Active Area Diameter or Length 11.3 mm (0.4449 inch)
Active Area Height 11.3 mm (0.4449 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays - S4114-46Q - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Si photodiodes - S8746-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Photodiode Material Silicon
View Details
Si photodiodes - S12497 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å)
View Details
Schmitt trigger circuit photo IC - S4810 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers